Texas Instruments SN74LS393 Dual 4-Bit Binary Counters SN74LS393D

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS393 Dual 4-Bit Binary Counters - SN74LS393D - Texas Instruments
Dallas, TX, United States
SN74LS393 Dual 4-Bit Binary Counters
SN74LS393D
SN74LS393 Dual 4-Bit Binary Counters SN74LS393D
Dual 4-Bit Binary Counters 14-SOIC 0 to 70

Dual 4-Bit Binary Counters 14-SOIC 0 to 70

Supplier's Site Datasheet
Counters, Dividers - 296-3705-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3705-5-ND
Counters, Dividers 296-3705-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Supplier's Site Datasheet
 - SN74LS393D - Rochester Electronics
Newburyport, MA, United States
74LS393 - Dual 4-Bit Binary Counters

74LS393 - Dual 4-Bit Binary Counters

Supplier's Site Datasheet
Counters, Dividers - SN74LS393D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS393D
Counters, Dividers SN74LS393D
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - 972532-SN74LS393D - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Counters, Dividers
972532-SN74LS393D
Integrated Circuits (ICs) - Logic - Counters, Dividers 972532-SN74LS393D
Win Source Part Number: 972532-SN74LS393D Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS393DE4,SN74LS3 93DG4-ND,SN74LS393DG 4,SN74LS393DE4-ND,-S N74LS393DG4-NDR,296- 3705-5,-296-3705-5-N D,-SN74LS393D-NDR,-S N74LS393DG4 Base Product Number: 74LS393

Win Source Part Number: 972532-SN74LS393D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS393DE4,SN74LS393DG4-ND,SN74LS393DG4,SN74LS393DE4-ND,-SN74LS393DG4-NDR,296-3705-5,-296-3705-5-ND,-SN74LS393D-NDR,-SN74LS393DG4
Base Product Number: 74LS393

Supplier's Site Datasheet
 - 6632533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Counter, Divider Number of Stages = 4 Logic Family = LS Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 2 Pin Count = 14 Minimum Operating Supply Voltage = 4.75 V

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 4
Logic Family = LS
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 14
Minimum Operating Supply Voltage = 4.75 V

Supplier's Site
 - 6632533P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Counter, Divider Number of Stages = 4 Logic Family = LS Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 2 Pin Count = 14 Minimum Operating Supply Voltage = 4.75 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Counter, Divider
Number of Stages = 4
Logic Family = LS
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 14
Minimum Operating Supply Voltage = 4.75 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS393D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS393D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS393D
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Logic - Counters, Dividers - SN74LS393D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS393D
Logic - Counters, Dividers SN74LS393D
IC DUAL 4-BIT BIN CNTR 14-SOIC

IC DUAL 4-BIT BIN CNTR 14-SOIC

Supplier's Site Datasheet
Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1157 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1157
Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1157
LOGIC, DUAL 4-BIT BIN CNTR, 14SOIC; Logic Family / Base Number:74LS393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

LOGIC, DUAL 4-BIT BIN CNTR, 14SOIC; Logic Family / Base Number:74LS393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS393D 296-3705-5-ND SN74LS393D SN74LS393D 972532-SN74LS393D 6632533 SN74LS393D SN74LS393D 37AJ1157
Product Name SN74LS393 Dual 4-Bit Binary Counters Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 4.75 V 4.75V
Package Type PDIP,SO,SOIC SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC
Logic Family LS TTL
Number of Stages (Bits) 4 bits 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017NSRE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers