High-Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs in a 16-pin SOP package, operating from -55°C to 125°C with a 2V to 6V supply range, featuring buffered inputs, positive edge clocking, a typical maximum frequency of 50MHz at 5V, and a carry output for cascading. The device supports up to 10 LSTTL loads and includes a master reset input and clock enable for control.
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SO -55 to 125
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
IC DECADE COUNTR/DIVIDER 16SO
IC DECADE COUNTER 10BIT 16SO
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017NSRE4 | CD74HC4017NSRE4-ND | CD74HC4017NSRE4 | CD74HC4017NSRE4 | CD74HC4017NSRE4 |
| Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Logic Family | HC | ||||
| Number of Stages (Bits) | 10 bits |