US Digital Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| The LSI Computer Systems LFLS7082 allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7082 outputs can connect... | |
| The LSI Computer Systems LFLS7082-S allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7082-S outputs can connect... | |
| The LSI Computer Systems LFLS7083 allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7083 outputs can connect... | |
| The LSI Computer Systems LFLS7166 is a CMOS, 24-bit counter that can be programmed to operate in several different modes. The operating mode is set up by writing control words... | |
| The LSI Computer Systems LFLS7183 allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183 outputs can connect directly... | |
| The LSI Computer Systems LFLS7183-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183-S outputs can connect directly... | |
| The LSI Computer Systems LFLS7184 allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7184 outputs can connect directly... | |
| The LSI Computer Systems LFLS7184-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7184-S outputs can connect directly... | |
| The LSI Computer Systems LFLS7266R1 is a CMOS IC useful in motion control applications. The two 24-bit multimode counters, registers, and logic enables a microprocessor to track the speed, direction,... | |
| The LSI Computer Systems LFLS7266R1-S is CMOS IC useful in motion control applications. The two 24-bit multimode counters, registers, and logic enables a microprocessor to track the speed, direction, position,... | |
| The LSI Computer Systems LFLS7366R-S is a 32-bit CMOS counter with a direct interface to quadrature signals from incremental encoders. It also interfaces with the index signals from incremental encoders... | |
| The PC3 provides single-ended, open collector outputs and includes a miniature switching power regulator that accepts a power supply from 9.5 to 32 volts. The PC3 is intended for applications... | |
| The PC6 decodes the quadrature outputs of an incremental shaft encoder to drive standard up/down counters. The PC6-U, up count / down count version, can be connected to the inputs... | |
| The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver... | |
| The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC5 is a small, plug-in RS-422 cable driver... | |
| This IC by LSI Computer Systems allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7084 outputs can... | |
| This LSI Computer Systems IC allows incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7083 outputs can connect... |