US Digital Encoder to Counter Interface Chip LFLS7183-S

Description
The LSI Computer Systems LFLS7183-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183-S outputs can connect directly to the up and down clock inputs of counters such as 74193 or 40193. The LFLS7183-S is an improved version of the LFLS7083-S and should be considered first for all new product designs. The primary differences between the old and new LS chips are the addition of a x2 resolution multiplication, power supply operating range and improved output pulse timing characteristics.
Description
The LSI Computer Systems LFLS7183-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183-S outputs can connect directly to the up and down clock inputs of counters such as 74193 or 40193. The LFLS7183-S is an improved version of the LFLS7083-S and should be considered first for all new product designs. The primary differences between the old and new LS chips are the addition of a x2 resolution multiplication, power supply operating range and improved output pulse timing characteristics.
Datasheet
Datasheet Summary
Powered by GS/AI

The LFLS7183-S is an Encoder to Counter Interface Chip designed to facilitate the connection of incremental encoders to standard up/down counters. It supports x1, x2, or x4 resolution multiplication and is compatible with both TTL and CMOS logic levels. The chip operates within a power supply range of 3V to 5V and consumes low current in the micro-amp range. It comes in an 8-pin SOIC package and requires no external clocks for operation. The LFLS7183-S is an improved version of the LFLS7083-S, featuring enhanced output pulse timing characteristics and should be prioritized for new product designs.

Datasheet Summary
Powered by GS/AI

The LFLS7183-S is an Encoder to Counter Interface Chip designed to facilitate the connection of incremental encoders to standard up/down counters. It supports x1, x2, or x4 resolution multiplication and is compatible with both TTL and CMOS logic levels. The chip operates within a power supply range of 3V to 5V and consumes low current in the micro-amp range. It comes in an 8-pin SOIC package and requires no external clocks for operation. The LFLS7183-S is an improved version of the LFLS7083-S, featuring enhanced output pulse timing characteristics and should be prioritized for new product designs.

Suppliers

Company
Product
Description
Supplier Links
Encoder to Counter Interface Chip - LFLS7183-S - US Digital
Vancouver, WA, USA
Encoder to Counter Interface Chip
LFLS7183-S
Encoder to Counter Interface Chip LFLS7183-S
The LSI Computer Systems LFLS7183-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183-S outputs can connect directly to the up and down clock inputs of counters such as 74193 or 40193. The LFLS7183-S is an improved version of the LFLS7083-S and should be considered first for all new product designs. The primary differences between the old and new LS chips are the addition of a x2 resolution multiplication, power supply operating range and improved output pulse timing characteristics.

The LSI Computer Systems LFLS7183-S allow incremental encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A & B inputs. The LFLS7183-S outputs can connect directly to the up and down clock inputs of counters such as 74193 or 40193. The LFLS7183-S is an improved version of the LFLS7083-S and should be considered first for all new product designs. The primary differences between the old and new LS chips are the addition of a x2 resolution multiplication, power supply operating range and improved output pulse timing characteristics.

Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category IC Interfaces
Product Number LFLS7183-S
Product Name Encoder to Counter Interface Chip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details