US Digital Incremental Encoder Cable Driver PC4

Description
The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity. The PC4 can be used with the E2, E3, H1, H3, S1 and S2 encoders. Each board has a 5-pin socket designed to plug into the 5 pins of the encoder. An on-board 0.1uF bypass capacitor across the power pins on each of these boards compensates for inductance and noise which can be expected at the end of a long cable.
Description
The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity. The PC4 can be used with the E2, E3, H1, H3, S1 and S2 encoders. Each board has a 5-pin socket designed to plug into the 5 pins of the encoder. An on-board 0.1uF bypass capacitor across the power pins on each of these boards compensates for inductance and noise which can be expected at the end of a long cable.
Datasheet
Datasheet Summary
Powered by GS/AI

The PC4 is a compact, plug-in RS-422 cable driver board designed for driving long cables up to 1,000 feet using differential signaling, which enhances noise immunity. It is compatible with various encoders, including the E2, E3, H1, H3, S1, and S2 models. The board features a 5-pin socket for direct connection to the encoder's pins. For output connections, ribbon cables can be used for lengths up to 100 feet, while twisted pair cables are recommended for longer distances. An optional 120 Ω terminating resistor can be added on the receiver side to match the cable's impedance. The PC4 operates within a supply voltage range of 4.5 to 5.5 volts and has a low power consumption of 1 to 2 mA. It is rated for an operating temperature range of -40 to 100 °C and has an electrostatic discharge rating of 2 kV. Cables and connectors are sold separately.

Datasheet Summary
Powered by GS/AI

The PC4 is a compact, plug-in RS-422 cable driver board designed for driving long cables up to 1,000 feet using differential signaling, which enhances noise immunity. It is compatible with various encoders, including the E2, E3, H1, H3, S1, and S2 models. The board features a 5-pin socket for direct connection to the encoder's pins. For output connections, ribbon cables can be used for lengths up to 100 feet, while twisted pair cables are recommended for longer distances. An optional 120 Ω terminating resistor can be added on the receiver side to match the cable's impedance. The PC4 operates within a supply voltage range of 4.5 to 5.5 volts and has a low power consumption of 1 to 2 mA. It is rated for an operating temperature range of -40 to 100 °C and has an electrostatic discharge rating of 2 kV. Cables and connectors are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Incremental Encoder Cable Driver - PC4 - US Digital
Vancouver, WA, USA
Incremental Encoder Cable Driver
PC4
Incremental Encoder Cable Driver PC4
The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity. The PC4 can be used with the E2, E3, H1, H3, S1 and S2 encoders. Each board has a 5-pin socket designed to plug into the 5 pins of the encoder. An on-board 0.1uF bypass capacitor across the power pins on each of these boards compensates for inductance and noise which can be expected at the end of a long cable.

The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity. The PC4 can be used with the E2, E3, H1, H3, S1 and S2 encoders. Each board has a 5-pin socket designed to plug into the 5 pins of the encoder. An on-board 0.1uF bypass capacitor across the power pins on each of these boards compensates for inductance and noise which can be expected at the end of a long cable.

Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category IC Interfaces
Product Number PC4
Product Name Incremental Encoder Cable Driver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - BGM681L11E6327XTTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-UFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers