US Digital Encoder to Counter Interface Chip LFLS7084-S

Description
This IC by LSI Computer Systems allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7084 outputs can connect directly to the Clock and Up/Down inputs of counters such as 4516 or 74169.
Description
This IC by LSI Computer Systems allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7084 outputs can connect directly to the Clock and Up/Down inputs of counters such as 4516 or 74169.
Datasheet
Datasheet Summary
Powered by GS/AI

The LFLS7084-S is an Encoder to Counter Interface Chip designed to facilitate the connection of incremental shaft encoders to standard up/down counters. It accepts quadrature outputs from encoders and provides direct outputs to the Clock and Up/Down inputs of compatible counters, such as the 4516 or 74169. This chip supports x1 or x4 resolution multiplication and is compatible with both TTL and CMOS logic levels. It operates with low current consumption in the micro-amp range and comes in an 8-pin SOIC package. Notably, it does not require external clocks, simplifying integration into various applications.

Datasheet Summary
Powered by GS/AI

The LFLS7084-S is an Encoder to Counter Interface Chip designed to facilitate the connection of incremental shaft encoders to standard up/down counters. It accepts quadrature outputs from encoders and provides direct outputs to the Clock and Up/Down inputs of compatible counters, such as the 4516 or 74169. This chip supports x1 or x4 resolution multiplication and is compatible with both TTL and CMOS logic levels. It operates with low current consumption in the micro-amp range and comes in an 8-pin SOIC package. Notably, it does not require external clocks, simplifying integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
Encoder to Counter Interface Chip - LFLS7084-S - US Digital
Vancouver, WA, USA
Encoder to Counter Interface Chip
LFLS7084-S
Encoder to Counter Interface Chip LFLS7084-S
This IC by LSI Computer Systems allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7084 outputs can connect directly to the Clock and Up/Down inputs of counters such as 4516 or 74169.

This IC by LSI Computer Systems allow incremental shaft encoders to drive standard up/down counters. Connect the encoder quadrature outputs to the A and B inputs. The LFLS7084 outputs can connect directly to the Clock and Up/Down inputs of counters such as 4516 or 74169.

Supplier's Site Datasheet

Technical Specifications

  US Digital
Product Category IC Interfaces
Product Number LFLS7084-S
Product Name Encoder to Counter Interface Chip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE5007T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 4.5
Package Type QFNL; QFN
View Details
3 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - AUIPS1025R - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-252-3, DPak
View Details