Low Shaft Support Rails “LSR” are designed with a 40% lower profile for compact linear motion systems. Made with AISI C1018 steel and available in standard lengths of 48 inch +0/1/8 inch, Low Shaft Support Rails are also available in other lengths. Low Shaft Supports “LSR-PD” have a standard pre-drilled hole pattern, and are available as intermittent supports “LSRI 1” and “LSRI 2”. Additional machining is available.
| Lee Controls, LLC | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | LSG-16 |
| Product Name | Low Support Guides |
| Guide / Rail Shape | M / V Style |