LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater precision, and with less maintenance. The SBC Linear Guides are the smoothest guide available. Offered in a variety of models, and are capable of replacing many other brands. Standard models are in stock, and are typically shipped within two working days.
| Lee Controls, LLC | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | LSR-12 |
| Product Name | Low Support Rail |
| Guide / Rail Shape | M / V Style |
| Material | Steel |
| Additional Material Specifications | Unhardened |
| Guide / Rail Features and Options | Cylindrical Shaft, Continuously Supported; Pre-drilled |