KHK USA, Inc. KHK SR6-500, Module 6, 25 Tooth, Carbon Steel Gear Racks sr6-500

Description
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Request a Quote
Description
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KHK SR6-500, Module 6, 25 Tooth, Carbon Steel Gear Racks - sr6-500 - KHK USA, Inc.
Mineola, NY, United States
KHK SR6-500, Module 6, 25 Tooth, Carbon Steel Gear Racks
sr6-500
KHK SR6-500, Module 6, 25 Tooth, Carbon Steel Gear Racks sr6-500
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

Low cost, large selections of modules and number of teeth. J Series products are also available.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

Supplier's Site

Technical Specifications

  KHK USA, Inc.
Product Category Linear Bearing Rails
Product Number sr6-500
Product Name KHK SR6-500, Module 6, 25 Tooth, Carbon Steel Gear Racks
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRFD2.5-300J, Module 2.5, 38 Tooth, Carbon Steel Gear Racks with Bolt Holes - srfd2-5-300j - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; S45C (AISI 1045) Carbon Steel
Guide Width / Diameter 0.9843 inch (25 mm)
View Details
KHK DRF1-500, Module 1, 159 Tooth, Acetal Gear Racks - drf1-500 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material SUS304 (AISI 304) Stainless Steel
Guide Width / Diameter 0.3937 inch (10 mm)
View Details
KHK SRO2-500, Module 2, 79 Tooth, Carbon Steel Round Racks - sro2-500 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; S45C (AISI 1045) Carbon Steel
Guide Length 19.88 inch (505 mm)
View Details
KHK ZST4-1000R, Module 4, 75 Tooth, Hardened Ground Helical Racks - zst4-1000r - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material DIN C45 (JIS S45C equivalent)
Guide Width / Diameter 1.54 inch (39 mm)
View Details