KHK USA, Inc. KHK SRFD2-2000, Module 2, 326 Tooth, Carbon Steel Gear Racks with Bolt Holes srfd2-2000

Description
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Request a Quote
Description
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KHK SRFD2-2000, Module 2, 326 Tooth, Carbon Steel Gear Racks with Bolt Holes - srfd2-2000 - KHK USA, Inc.
Mineola, NY, United States
KHK SRFD2-2000, Module 2, 326 Tooth, Carbon Steel Gear Racks with Bolt Holes
srfd2-2000
KHK SRFD2-2000, Module 2, 326 Tooth, Carbon Steel Gear Racks with Bolt Holes srfd2-2000
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

Low cost, large selections of modules and number of teeth. J Series products are also available.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.

Supplier's Site

Technical Specifications

  KHK USA, Inc.
Product Category Linear Bearing Rails
Product Number srfd2-2000
Product Name KHK SRFD2-2000, Module 2, 326 Tooth, Carbon Steel Gear Racks with Bolt Holes
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRF2-300, Module 2, 48 Tooth, Carbon Steel Racks /w Machined Ends - srf2-300 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; S45C (AISI 1045) Carbon Steel
Guide Width / Diameter 0.7874 inch (20 mm)
View Details
KHK KRGFD2.5-1000J, Module 2.5, 128 Tooth, Thermal Refined Ground Racks - krgfd2-5-1000j - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; SCM440 (AISI 4140) Alloy Steel
Guide Width / Diameter 0.9843 inch (25 mm)
View Details
KHK KRGF1-500, Module 1, 159 Tooth, Thermal Refined Ground Racks - krgf1-500 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; SCM440 (AISI 4140) Alloy Steel
Guide Width / Diameter 0.3937 inch (10 mm)
View Details
KHK SRO3-500, Module 3, 52 Tooth, Carbon Steel Round Racks - sro3-500 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; S45C (AISI 1045) Carbon Steel
Guide Length 19.88 inch (505 mm)
View Details