Regloplas Corp. Oil Temerature Control Unit 300L

Description
Temperature control unit for thermal oil up to 570°F: 300L
Datasheet
Description
Temperature control unit for thermal oil up to 570°F: 300L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Temerature Control Unit - 300L - Regloplas Corp.
St. Joseph, MI, USA
Oil Temerature Control Unit
300L
Oil Temerature Control Unit 300L
Temperature control unit for thermal oil up to 570°F: 300L

Temperature control unit for thermal oil up to 570°F: 300L

Supplier's Site Datasheet

Technical Specifications

  Regloplas Corp.
Product Category Fluid Heat Transfer Systems
Product Number 300L
Product Name Oil Temerature Control Unit
Task HeatCool
Transfer Media HotOil
Operating Temperature 570 F (299 C)
Power Source 400V
Heat Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Task Heating
Cooling Source Air
Control Panel Features Local
View Details
Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
Pressurized Water Control Unit - P160S - Regloplas Corp.
Specs
Task HeatCool
Transfer Media Water
Operating Temperature 320 F (160 C)
View Details