Regloplas Corp. Oil Temerature Control Unit 350L

Description
The temperature control unit for thermal oil up to 660 °F: 350L
Datasheet
Description
The temperature control unit for thermal oil up to 660 °F: 350L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Temerature Control Unit - 350L - Regloplas Corp.
St. Joseph, MI, USA
Oil Temerature Control Unit
350L
Oil Temerature Control Unit 350L
The temperature control unit for thermal oil up to 660 °F: 350L

The temperature control unit for thermal oil up to 660 °F: 350L

Supplier's Site Datasheet

Technical Specifications

  Regloplas Corp.
Product Category Fluid Heat Transfer Systems
Product Number 350L
Product Name Oil Temerature Control Unit
Task HeatCool
Transfer Media HotOil
Operating Temperature 660 F (349 C)
Power Source 400V
Heat Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Systems -  - Gaumer Process
Specs
Task HeatCool
Transfer Media Water; Glycol; HotOil
Other Features Skid
View Details
 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Task Heating
Operating Temperature ? to 250 F (? to 121 C)
Area Classification 3A Certified
View Details
KMS Series  Hot Oil System - KMS550-60 - Heat Exchange & Transfer, Inc.
Heat Exchange & Transfer, Inc.
Specs
Task HeatCool
Transfer Media HotOil
Operating Temperature 550 F (288 C)
View Details