Intrinsic Crystal Technology Co., Ltd. (ICC) Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Dielectric reflective film | |
| Metalized reflective films | |
| Broadband antireflection coating Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0° Clear aperture :> | |
| Dual wavelength antireflection coating Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric film(coating) Angle of incidence:0° Clear aperture... | |
| IR coating refers to a coating in the infrared region of 2.5 μm (2500 nm) to 16 μm. There is a big difference between IR coating and near infrared coating... | |
| Metallized coating Through the application of vacuum sealing, the metalized window can be applied to microbolometer, infrared imaging equipment, etc. The function of the product is mainly used for 3-5... | |
| Single wavelength antireflection coating Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric film(coating) Angle of incidence:0° Clear aperture... | |
| The interference filter can transmit light in a very narrow or clearly defined transmission band, or reflect the desired wavelength region. Light outside this area will be blocked. Filters are... |