Intrinsic Crystal Technology Co., Ltd. (ICC) Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| FTIR transmission windows - round,square,drilled , and customized Transmission spectroscopy is one of the basic techniques for IR analysis. The sample and wavelength to be analyzed determine the choice of... | |
| ICC has extensive experience in applying lenses to F-THETA, providing more than 3000 sets of lens sets each year. Covers wavelengths of 355/532/633/1064/205 0 / 9.6um / 10.6um, etc. Materials... | |
| ICC provides standard x-galvanometer, y-galvanometer, and custom-made galvanometer. Products include forming blank, single-sided polishing, double-sided polishing, and coating. All products meet RoHS, reach, and MSDS requirements, and provide 10% test... | |
| ICC supply material blanks, as cut,lapped and 2” to 8” wafers. Include optical,mirror and semiconductor grade silicon material. | |
| Intrinsic have very strong ability for the optical windows, we have three fabrication technique of pitch polishing, double side polishing and contact polishing to supply windows size from 1.2mm to... | |
| It refers to uncoated optical elements, including window, lens and prism, which are applied to laser. The main feature is that consistency of material is better and stress is lower... | |
| Laser optics are used in laser instruments or laser applications, including beam control or material handling. In general, substrates require higher finish, better roughness, and laser damage thresholds for pulsed... | |
| Witness samples Witness samples allow testing without handling the actual part, to ensure the coating process is accurate before moving forward with the optical component. And after coating, the witness... |