Intrinsic Crystal Technology Co., Ltd. (ICC) Datasheets for Optical Lenses
Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses.
Optical Lenses: Learn more
| Product Name | Notes |
|---|---|
| A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or... | |
| Glass domes are widely used for commercial applications which require protective boundary between different environments; domes perform as windows, providing protection to electronic sensors or detectors without sacrificing field of... | |
| ICC has extensive experience in applying lenses to F-THETA, providing more than 3000 sets of lens sets each year. Covers wavelengths of 355/532/633/1064/205 0 / 9.6um / 10.6um, etc. Materials... | |
| ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed... | |
| Processing of copper and aluminum reflectors. Processing of copper and aluminum free-form surface reflection mirrors, which alters the traditional lens. designing theory and is special purpose lenses in the field... |