Intrinsic Crystal Technology Co., Ltd. (ICC) Datasheets for Plate Beamsplitters
Plate beamsplitters are semi-mirrors, which reflect part of the incident energy (absorb a relatively small part) and transmit the rest. Some are neutral and some are spectrally selective.
Plate Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| 45 degree beam splitter Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°,45° Clear aperture... | |
| Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°,45° Clear aperture :> 85% diameter laser-damaged... |