Intrinsic Crystal Technology Co., Ltd. (ICC) Datasheets for Polarizing Cube Beamsplitters
Polarizing cube beamsplitters divide unpolarized light into two orthogonally polarized beams at 90° to each other. The transmitted beam is mostly polarized parallel to the plane of incidence (p-polarized), and the reflected beam is mostly polarized perpendicular to the plane of incidence (s-polarized).
Polarizing Cube Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| polarization splitting prism Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°±2° Clear aperture :> | |
| Polarizing splitter Base material: fused silica, K9 glass Surface type: <λ / 10 @ 632.8nm Finish: 40-20 Chamfer: 0.5mm, 45 ° Coating: Multi-layer dielectric film deposited by electron beam Incidence... |