Syntegon Packaging Technology, Inc. Datasheets for Packaging Machines

Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more

Product Name Notes
A large variety of mid-range, multi-purpose applications are covered by the Pack 201 wrapper. The wrapper is perfect for products such as soft bakery items, trays, candy, biscuit stacks and...
A wrapper designed for difficult to handle products, the Pack 301 is available with options for irregular shaped products to multi-packing applications such as products on-edge and product stacks. Part...
Accurately glues corrugated or solid board tray and cartons, the state-of-the-art Doboy 7500 Series Carton Formers offer truly reliable packaging performance shift after shift. The gluing process of corrugated, layered...
As an inverted flow wrapper, the Pack 301 IN gently transports product by carrying it on top of the film from the former through the cutting head minimizing jams and...
Bosch's Linium series horizontal flow wrappers for over-wrapping evolved from years of experience in high-speed food packaging. They provide dependable seals and smooth product flow with shrink or polyethylene flms..
For products requiring on-edge/length slug wrapping, such as cookies, crackers, donuts, and biscuits, the Linium 302 horizontal flow wrapper offers perfect control. Bosch's packaging technology for controlling products on-edge through...
The "FV" execution of the Pack 201 was developed in close collaboration with major customers in the agriculture industry. The Pack 201FV offers an innovative and versatile solution that complies...
The advanced technology of the Doboy TCM 8800 carton and case closer features an innovative box turning device proven to take efficiency to unprecedented levels. Combining this technology with our...
The Bosch SVE 2510 AB vertical form fill seal machine features proven Bosch film handling and sealing for superior package presentation. Its compact design and low height, combined with precise...
The Bosch SVE 2510 TW is a continuous motion vertical form fill seal twin tube bagger. Providing high performance packaging, the SVE 2510 TW operates up to 360 bags per...
The Bosch SVE 3800 AB vertical form fill seal machine features proven Bosch film handling and sealing for superior package presentation. Its compact design and low height, combined with precise...
The Doboy 7400 Series Formers create strong, protective locking trays, cases, and cartons. Flexible in design, these compact carton forming machines offer 3-shifts per day durability with innovative packaging features...
The Doboy 825 Carton Closer and carton sealing machine will seal a “single front flap” carton shut with hot melt adhesive. The customer’s processing line delivers properly filled cartons onto...
The Doboy 840e carton closer provides an economic carton sealing solution in a compact footprint. The Doboy 840e handles glue sealing of tri-seal cartons. Cartons are received onto the Doboy...
The Doboy Cobra carton former provides state of the art case forming and carton forming technology and performance. A key feature of the Doboy Cobra is its unique blank transport...
The Doboy Linium 601 horizontal flow wrapper is a heavy duty rotary head machine. The design of the Doboy Linium 601 is based on years of experience with proven technology...
The Doboy Stratus™ is an economical, flexible, easy-to-use and compact horizontal flow wrapper. The Stratus is unlike any other flow wrapper in it's class. To increase flexibility and uptime, the...
The Doboy Stratus™ SK (Flow Wrapper) is excellent for packaging items in stacks – paper plates, napkins, plastic flatware, small boxed items, multi-packs, etc. Shrink wrap packaging is flexible and...
The IL Inline Wrapper Feeder delivers products inline to the in-feed of the wrapper, providing the smoothest form of product handling. Servo-driven smart belts position products to the in-feed lugs...
The new machine allows for quick and easy changeovers between horizontal (lay flat) and vertical (stand-up) secondary packaging, and can be seamlessly integrated with vertical form fill seal (VFFS) and...
The Pack 101 horizontal flow wrapper is an entry-level wrapper that offers the widest product size range currently available on a flow wrapper in its class. It replaces Bosch's former...
The Pack 301 ID combines the two proven technologies behind Bosch's inverted and long dwell flow wrappers to create one machine capable of gentle product handling and hermetically sealed seams.
The Pack 301 LD horizontal flow wrapper is equipped with a long dwell sealing head to produce hermetically sealed packages that provide optimal product protection and longer shelf life. With...
The Pack 401 horizontal flow wrapper extends the performance of Doboy wrappers to speeds up to 80 meters per minute, by combining proven technology and application know-how from Bosch Packaging...
The SVE 3600 WR has the option to produce corner seal stand-up bags through an easy changeover without increasing the machine height, minimizing product breakage and increasing production rates. The...
The SVI 2620 offers the ultimate in flexibility, with options to produce a wide variety of bag styles, including pillow, side gussetted, stand up, corner seal and doy style bags...
The SVI 4020 offers the ultimate in flexibility, with options to produce a wide variety of bag styles, including pillow, side gussetted, stand up block bottom, corner seal and doy...
The TSC-090 seals and closes top-loaded tri-seal paperboard cartons and is ideally suited for applications in the food, bakery, pharmaceutical, and frozen item markets. It features an innovative in-line closing...
The twin tube SVE 1800 MR vertical form fill seal machine produces the same output as two seperate weighers and two baggers. Each tube can produce up to 120 bags...