Syntegon Packaging Technology, Inc. Inverted Flow Wrapper with Long Dwell Sealing Head Pack 301 ID

Description
The Pack 301 ID combines the two proven technologies behind Bosch's inverted and long dwell flow wrappers to create one machine capable of gentle product handling and hermetically sealed seams. The inverted long dwell wrapper features a consistent seal time independent of the machine's product flow. This guarantees an air-tight seal even during ramp up and down periods for extended product shelf life and less waste. The Pack 301 ID is particularly ideal for the packaging of fresh produce, soft products, pharamaceuticals, multi-packs, meat and dairy, as well as other products that are difficult to handle using a traditional upright flow wrapper or require Modified Atmosphere Packaging (MAP). Long dwell sealing times of up to one second ensure heretically sealed packages. The machine's inverted film path gently transports the product directly onto the film from the former through the cutting head, greatly reducing jams and ensuring superior package appearance. The Pack 301 ID features a modular film backstand that can be located in various positions relative to the infeed and wrapper, allowing users to optimize the film path. The result is reduced film waste. Features: Long dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detections Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper Modular film backstand can be located in various positions relative to the infeed an wrapper for ideal product transport and reduced film wast
Description
The Pack 301 ID combines the two proven technologies behind Bosch's inverted and long dwell flow wrappers to create one machine capable of gentle product handling and hermetically sealed seams. The inverted long dwell wrapper features a consistent seal time independent of the machine's product flow. This guarantees an air-tight seal even during ramp up and down periods for extended product shelf life and less waste. The Pack 301 ID is particularly ideal for the packaging of fresh produce, soft products, pharamaceuticals, multi-packs, meat and dairy, as well as other products that are difficult to handle using a traditional upright flow wrapper or require Modified Atmosphere Packaging (MAP). Long dwell sealing times of up to one second ensure heretically sealed packages. The machine's inverted film path gently transports the product directly onto the film from the former through the cutting head, greatly reducing jams and ensuring superior package appearance. The Pack 301 ID features a modular film backstand that can be located in various positions relative to the infeed and wrapper, allowing users to optimize the film path. The result is reduced film waste. Features: Long dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detections Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper Modular film backstand can be located in various positions relative to the infeed an wrapper for ideal product transport and reduced film wast

Suppliers

Company
Product
Description
Supplier Links
Inverted Flow Wrapper with Long Dwell Sealing Head - Pack 301 ID - Syntegon Packaging Technology, Inc.
New Richmond, WI, USA
Inverted Flow Wrapper with Long Dwell Sealing Head
Pack 301 ID
Inverted Flow Wrapper with Long Dwell Sealing Head Pack 301 ID
The Pack 301 ID combines the two proven technologies behind Bosch's inverted and long dwell flow wrappers to create one machine capable of gentle product handling and hermetically sealed seams. The inverted long dwell wrapper features a consistent seal time independent of the machine's product flow. This guarantees an air-tight seal even during ramp up and down periods for extended product shelf life and less waste. The Pack 301 ID is particularly ideal for the packaging of fresh produce, soft products, pharamaceuticals, multi-packs, meat and dairy, as well as other products that are difficult to handle using a traditional upright flow wrapper or require Modified Atmosphere Packaging (MAP). Long dwell sealing times of up to one second ensure heretically sealed packages. The machine's inverted film path gently transports the product directly onto the film from the former through the cutting head, greatly reducing jams and ensuring superior package appearance. The Pack 301 ID features a modular film backstand that can be located in various positions relative to the infeed and wrapper, allowing users to optimize the film path. The result is reduced film waste. Features: Long dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detections Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper Modular film backstand can be located in various positions relative to the infeed an wrapper for ideal product transport and reduced film wast

The Pack 301 ID combines the two proven technologies behind Bosch's inverted and long dwell flow wrappers to create one machine capable of gentle product handling and hermetically sealed seams. The inverted long dwell wrapper features a consistent seal time independent of the machine's product flow. This guarantees an air-tight seal even during ramp up and down periods for extended product shelf life and less waste.

The Pack 301 ID is particularly ideal for the packaging of fresh produce, soft products, pharamaceuticals, multi-packs, meat and dairy, as well as other products that are difficult to handle using a traditional upright flow wrapper or require Modified Atmosphere Packaging (MAP). Long dwell sealing times of up to one second ensure heretically sealed packages.

The machine's inverted film path gently transports the product directly onto the film from the former through the cutting head, greatly reducing jams and ensuring superior package appearance. The Pack 301 ID features a modular film backstand that can be located in various positions relative to the infeed and wrapper, allowing users to optimize the film path. The result is reduced film waste.

Features:

  • Long dwell sealing times up to 1 second
  • Constant sealing time, independent of machine speed
  • No jam feature - product between jaws detections
  • Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper
  • Modular film backstand can be located in various positions relative to the infeed an wrapper for ideal product transport and reduced film wast
Supplier's Site

Technical Specifications

  Syntegon Packaging Technology, Inc.
Product Category Packaging Machines
Product Number Pack 301 ID
Product Name Inverted Flow Wrapper with Long Dwell Sealing Head
Machine Type Wrapping
Features Sanitary; StainlessSteel
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3296002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Cartridge Filling System - M10/30 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Cartridge
Industry Adhesives, Sealants & Greases; Industrial / General Use
View Details