Syntegon Packaging Technology, Inc. Carton Formers 7410/7420

Description
The Doboy 7400 Series Formers create strong, protective locking trays, cases, and cartons. Flexible in design, these compact carton forming machines offer 3-shifts per day durability with innovative packaging features for high speed operation. Ideal for corrugated, solid, layered and coated board materials. Features: Up to 70 cycles per minute in a single or dual head configuration (Speed dependent upon blank length). Low magazine height for easier loading. Two motor control eliminates interconnecting drive chains and reduces carton forming maintenance. Integrated packaging operator interface provides a single location for former machine and glue control. Independent shuttle motion accurately applies glue placement on carton blank. Steel frame assures permanent component alignment and minimal vibration.
Description
The Doboy 7400 Series Formers create strong, protective locking trays, cases, and cartons. Flexible in design, these compact carton forming machines offer 3-shifts per day durability with innovative packaging features for high speed operation. Ideal for corrugated, solid, layered and coated board materials. Features: Up to 70 cycles per minute in a single or dual head configuration (Speed dependent upon blank length). Low magazine height for easier loading. Two motor control eliminates interconnecting drive chains and reduces carton forming maintenance. Integrated packaging operator interface provides a single location for former machine and glue control. Independent shuttle motion accurately applies glue placement on carton blank. Steel frame assures permanent component alignment and minimal vibration.

Suppliers

Company
Product
Description
Supplier Links
Carton Formers - 7410/7420 - Syntegon Packaging Technology, Inc.
New Richmond, WI, USA
Carton Formers
7410/7420
Carton Formers 7410/7420
The Doboy 7400 Series Formers create strong, protective locking trays, cases, and cartons. Flexible in design, these compact carton forming machines offer 3-shifts per day durability with innovative packaging features for high speed operation. Ideal for corrugated, solid, layered and coated board materials. Features: Up to 70 cycles per minute in a single or dual head configuration (Speed dependent upon blank length). Low magazine height for easier loading. Two motor control eliminates interconnecting drive chains and reduces carton forming maintenance. Integrated packaging operator interface provides a single location for former machine and glue control. Independent shuttle motion accurately applies glue placement on carton blank. Steel frame assures permanent component alignment and minimal vibration.

The Doboy 7400 Series Formers create strong, protective locking trays, cases, and cartons. Flexible in design, these compact carton forming machines offer 3-shifts per day durability with innovative packaging features for high speed operation. Ideal for corrugated, solid, layered and coated board materials.

Features:

  • Up to 70 cycles per minute in a single or dual head configuration (Speed dependent upon blank length).
  • Low magazine height for easier loading.
  • Two motor control eliminates interconnecting drive chains and reduces carton forming maintenance.
  • Integrated packaging operator interface provides a single location for former machine and glue control.
  • Independent shuttle motion accurately applies glue placement on carton blank.
  • Steel frame assures permanent component alignment and minimal vibration.
Supplier's Site

Technical Specifications

  Syntegon Packaging Technology, Inc.
Product Category Packaging Machines
Product Number 7410/7420
Product Name Carton Formers
Machine Type Cartoning; Erecting
Features Sanitary
Goods Consumer
Packaging Case
Unlock Full Specs
to access all available technical data

Similar Products

Linear Cartridge Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Cartridge
Industry Adhesives, Sealants & Greases; Industrial / General Use
View Details
Vertical Band Sealer - VCBS-1/4+1/4 6
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details