Syntegon Packaging Technology, Inc. Doboy Heavy Duty Horizontal Flow Wrapper Linium 601

Description
The Doboy Linium 601 horizontal flow wrapper is a heavy duty rotary head machine. The design of the Doboy Linium 601 is based on years of experience with proven technology and a long history of high running performance, not to mention many satisfied customers. We invite you to our manufacturing plant or to meet us at a packaging trade show, so we can walk you through the many construction details and operationg features, such as 25mm thick steel plate frame construction, low back-lash end seal drive, cast finwheel housings, and control features on this horizontal flow wrapping machine that keep your operation running smoothly. Features: The standard Linium 601 horizontal flow wrapper is ready for heavy-duty operation. Film control - 4 finwheel units (1-cold, 2-hot, 1-auxiliary fold-over). Film packaging units are housed in a cast housings for durability and sanitation. Fast packaging film changes - 2 spindles are provided. Film tension control keeps film tracked properly - A "tension sensitive" power feed roll maintains proper film tension at high speeds and during speed changes commonly seen when automatically feeding wrappers. A unique low-backlash crimper drive assures seal jaw alignment and quality package seals. Backlash does not change when you change crimper clearance as it does with simple gear drive assemblies.
Description
The Doboy Linium 601 horizontal flow wrapper is a heavy duty rotary head machine. The design of the Doboy Linium 601 is based on years of experience with proven technology and a long history of high running performance, not to mention many satisfied customers. We invite you to our manufacturing plant or to meet us at a packaging trade show, so we can walk you through the many construction details and operationg features, such as 25mm thick steel plate frame construction, low back-lash end seal drive, cast finwheel housings, and control features on this horizontal flow wrapping machine that keep your operation running smoothly. Features: The standard Linium 601 horizontal flow wrapper is ready for heavy-duty operation. Film control - 4 finwheel units (1-cold, 2-hot, 1-auxiliary fold-over). Film packaging units are housed in a cast housings for durability and sanitation. Fast packaging film changes - 2 spindles are provided. Film tension control keeps film tracked properly - A "tension sensitive" power feed roll maintains proper film tension at high speeds and during speed changes commonly seen when automatically feeding wrappers. A unique low-backlash crimper drive assures seal jaw alignment and quality package seals. Backlash does not change when you change crimper clearance as it does with simple gear drive assemblies.

Suppliers

Company
Product
Description
Supplier Links
Doboy Heavy Duty Horizontal Flow Wrapper - Linium 601 - Syntegon Packaging Technology, Inc.
New Richmond, WI, USA
Doboy Heavy Duty Horizontal Flow Wrapper
Linium 601
Doboy Heavy Duty Horizontal Flow Wrapper Linium 601
The Doboy Linium 601 horizontal flow wrapper is a heavy duty rotary head machine. The design of the Doboy Linium 601 is based on years of experience with proven technology and a long history of high running performance, not to mention many satisfied customers. We invite you to our manufacturing plant or to meet us at a packaging trade show, so we can walk you through the many construction details and operationg features, such as 25mm thick steel plate frame construction, low back-lash end seal drive, cast finwheel housings, and control features on this horizontal flow wrapping machine that keep your operation running smoothly. Features: The standard Linium 601 horizontal flow wrapper is ready for heavy-duty operation. Film control - 4 finwheel units (1-cold, 2-hot, 1-auxiliary fold-over). Film packaging units are housed in a cast housings for durability and sanitation. Fast packaging film changes - 2 spindles are provided. Film tension control keeps film tracked properly - A "tension sensitive" power feed roll maintains proper film tension at high speeds and during speed changes commonly seen when automatically feeding wrappers. A unique low-backlash crimper drive assures seal jaw alignment and quality package seals. Backlash does not change when you change crimper clearance as it does with simple gear drive assemblies.

The Doboy Linium 601 horizontal flow wrapper is a heavy duty rotary head machine. The design of the Doboy Linium 601 is based on years of experience with proven technology and a long history of high running performance, not to mention many satisfied customers. We invite you to our manufacturing plant or to meet us at a packaging trade show, so we can walk you through the many construction details and operationg features, such as 25mm thick steel plate frame construction, low back-lash end seal drive, cast finwheel housings, and control features on this horizontal flow wrapping machine that keep your operation running smoothly.

Features:

  • The standard Linium 601 horizontal flow wrapper is ready for heavy-duty operation.
  • Film control - 4 finwheel units (1-cold, 2-hot, 1-auxiliary fold-over). Film packaging units are housed in a cast housings for durability and sanitation.
  • Fast packaging film changes - 2 spindles are provided.
  • Film tension control keeps film tracked properly - A "tension sensitive" power feed roll maintains proper film tension at high speeds and during speed changes commonly seen when automatically feeding wrappers.
  • A unique low-backlash crimper drive assures seal jaw alignment and quality package seals. Backlash does not change when you change crimper clearance as it does with simple gear drive assemblies.
Supplier's Site

Technical Specifications

  Syntegon Packaging Technology, Inc.
Product Category Packaging Machines
Product Number Linium 601
Product Name Doboy Heavy Duty Horizontal Flow Wrapper
Machine Type Wrapping
Features Sanitary; Processor
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Syringe Filling & Packaging Line -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Feeder
Packaging Syringe
View Details
Drop Sealers/Gravity Sealers - DS-IMP-1/4-16 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details