Plant Success Tablets- mycorrhizal tablets consists of 12 carefully selected species of endomycorrhizae and ectomycorrhizae that are well suited to a variety of soils, climates and plants. Plant Success tablets contain mycorrhizal fungi that colonize roots and extend into the surrounding soil forming an essential link between plant and soil resources. This beneficial relationship forms an essential link between plant and soil and producing plants of the highest quality. About 90% of the worlds plant species form mycorrhiza with these beneficial ectomycorrhizal fungi.
Directions for use:
The goal is to create physical contact between the roots and Plant Success Tablets
Direct Sowing: Place the tablet one inch from the seed beneath the soil surface.
Transplanting: Place the tablets at the bottom of the planting hole.
Existing plants in container: Place the tablets 1/3 to a ½ of the distance between the soil surface and the bottom of the container.
Existing plants in field: Place the tablets at a 4" to 6" (inch) depth near the drip line.
How many Tablets should I use?
1 tablet for seeds to 2" pots.
2 tablets for up to 1 gallon.
4 tablets for 3 gallon.
8 tablets for 5 gallon.
Or use 10 tablets per inch of stem width.
Available in 5, 40, 75, 100, 1000, and 7500 count sizes
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | PRPST7500 |
| Product Name | Plant Success Tablet 7500 Pack |
| Applications | Agriculture |