Hydrofarm, Inc. Plant Success Granular 32 oz. PRPSGR32

Description
Plant Success Granular mycorrhizal granular inoculum consists of 10 carefully selected species of endomycorrhizae, ectomycorrhizae and tricoderma fungal species. A high quality biostimulant package containing kelp meal, humus, vitamins and amino acids is also added to improve mycorrhizal germination and effectiveness. Plant Success Granular is a granular material containing mycorrhizal fungi that colonize roots and extend into the surrounding soil forming an essential link between plant and soil resources. About 90% of the worlds plant species form mycorrhiza with these beneficial ectomycorrhizal fungi. Working together, beneficial mycorrhizal and tricoderma fungi expand into the surrounding soil and greatly increase the root's ability to absorb water, nutrients, improve yields and plant health. The goal is to create physical contact between the roots and inoculant. Inoculant can be banded under seed, worked into seed beds, placed under cuttings, blended into potting soil, or sprinkled near roots at transplant time. Some examples of inoculation practices and rates include: 1. Agriculture/Restorat ion- Inoculum can be banded in rows or side dressed before or during planting at 40 pounds per acre. Use 80 pounds per acre to broadcast or rototill before planting. 2. Nurseries- Inoculum can be mixed in planting soil before/during filling cavities, pots, trays. May be mixed with mechanical equipment that allows passage of ¼ inch (7 mm) or larger particles: For propagation use 5 pounds per cubic yard. 3. For turf-Apply during installation or aerification of turf. Use 2 pounds per 1000 sq. ft. 4. For planting- apply in furrow 1 teaspoon per row foot; cuttings-1/2 teaspoon under each cutting, potted transplants- Use 2-3 tablespoons per gallon planting size. Ball and Burlap plantings use 2 to 3 ounces per inch of stem caliper. Available in 4oz, 1 lb shaker, 2 lb shaker, 5 lbs bag, and 25 lbs bucket sizes
Description
Plant Success Granular mycorrhizal granular inoculum consists of 10 carefully selected species of endomycorrhizae, ectomycorrhizae and tricoderma fungal species. A high quality biostimulant package containing kelp meal, humus, vitamins and amino acids is also added to improve mycorrhizal germination and effectiveness. Plant Success Granular is a granular material containing mycorrhizal fungi that colonize roots and extend into the surrounding soil forming an essential link between plant and soil resources. About 90% of the worlds plant species form mycorrhiza with these beneficial ectomycorrhizal fungi. Working together, beneficial mycorrhizal and tricoderma fungi expand into the surrounding soil and greatly increase the root's ability to absorb water, nutrients, improve yields and plant health. The goal is to create physical contact between the roots and inoculant. Inoculant can be banded under seed, worked into seed beds, placed under cuttings, blended into potting soil, or sprinkled near roots at transplant time. Some examples of inoculation practices and rates include: 1. Agriculture/Restorat ion- Inoculum can be banded in rows or side dressed before or during planting at 40 pounds per acre. Use 80 pounds per acre to broadcast or rototill before planting. 2. Nurseries- Inoculum can be mixed in planting soil before/during filling cavities, pots, trays. May be mixed with mechanical equipment that allows passage of ¼ inch (7 mm) or larger particles: For propagation use 5 pounds per cubic yard. 3. For turf-Apply during installation or aerification of turf. Use 2 pounds per 1000 sq. ft. 4. For planting- apply in furrow 1 teaspoon per row foot; cuttings-1/2 teaspoon under each cutting, potted transplants- Use 2-3 tablespoons per gallon planting size. Ball and Burlap plantings use 2 to 3 ounces per inch of stem caliper. Available in 4oz, 1 lb shaker, 2 lb shaker, 5 lbs bag, and 25 lbs bucket sizes

Suppliers

Company
Product
Description
Supplier Links
Plant Success Granular 32 oz. - PRPSGR32 - Hydrofarm, Inc.
Petaluma, CA, USA
Plant Success Granular 32 oz.
PRPSGR32
Plant Success Granular 32 oz. PRPSGR32
Plant Success Granular mycorrhizal granular inoculum consists of 10 carefully selected species of endomycorrhizae, ectomycorrhizae and tricoderma fungal species. A high quality biostimulant package containing kelp meal, humus, vitamins and amino acids is also added to improve mycorrhizal germination and effectiveness. Plant Success Granular is a granular material containing mycorrhizal fungi that colonize roots and extend into the surrounding soil forming an essential link between plant and soil resources. About 90% of the worlds plant species form mycorrhiza with these beneficial ectomycorrhizal fungi. Working together, beneficial mycorrhizal and tricoderma fungi expand into the surrounding soil and greatly increase the root's ability to absorb water, nutrients, improve yields and plant health. The goal is to create physical contact between the roots and inoculant. Inoculant can be banded under seed, worked into seed beds, placed under cuttings, blended into potting soil, or sprinkled near roots at transplant time. Some examples of inoculation practices and rates include: 1. Agriculture/Restorat ion- Inoculum can be banded in rows or side dressed before or during planting at 40 pounds per acre. Use 80 pounds per acre to broadcast or rototill before planting. 2. Nurseries- Inoculum can be mixed in planting soil before/during filling cavities, pots, trays. May be mixed with mechanical equipment that allows passage of ¼ inch (7 mm) or larger particles: For propagation use 5 pounds per cubic yard. 3. For turf-Apply during installation or aerification of turf. Use 2 pounds per 1000 sq. ft. 4. For planting- apply in furrow 1 teaspoon per row foot; cuttings-1/2 teaspoon under each cutting, potted transplants- Use 2-3 tablespoons per gallon planting size. Ball and Burlap plantings use 2 to 3 ounces per inch of stem caliper. Available in 4oz, 1 lb shaker, 2 lb shaker, 5 lbs bag, and 25 lbs bucket sizes

Plant Success Granular mycorrhizal granular inoculum consists of 10 carefully selected species of endomycorrhizae, ectomycorrhizae and tricoderma fungal species. A high quality biostimulant package containing kelp meal, humus, vitamins and amino acids is also added to improve mycorrhizal germination and effectiveness. Plant Success Granular is a granular material containing mycorrhizal fungi that colonize roots and extend into the surrounding soil forming an essential link between plant and soil resources. About 90% of the worlds plant species form mycorrhiza with these beneficial ectomycorrhizal fungi. Working together, beneficial mycorrhizal and tricoderma fungi expand into the surrounding soil and greatly increase the root's ability to absorb water, nutrients, improve yields and plant health.

The goal is to create physical contact between the roots and inoculant. Inoculant can be banded under seed, worked into seed beds, placed under cuttings, blended into potting soil, or sprinkled near roots at transplant time. Some examples of inoculation practices and rates include:
1. Agriculture/Restoration- Inoculum can be banded in rows or side dressed before or during planting at 40 pounds per acre. Use 80 pounds per acre to broadcast or rototill before planting.
2. Nurseries- Inoculum can be mixed in planting soil before/during filling cavities, pots, trays. May be mixed with mechanical equipment that allows passage of ¼ inch (7 mm) or larger particles: For propagation use 5 pounds per cubic yard.
3. For turf-Apply during installation or aerification of turf. Use 2 pounds per 1000 sq. ft.
4. For planting- apply in furrow 1 teaspoon per row foot; cuttings-1/2 teaspoon under each cutting, potted transplants- Use 2-3 tablespoons per gallon planting size. Ball and Burlap plantings use 2 to 3 ounces per inch of stem caliper.

Available in 4oz, 1 lb shaker, 2 lb shaker, 5 lbs bag, and 25 lbs bucket sizes

Technical Specifications

  Hydrofarm, Inc.
Product Category Chemical Additives and Agents
Product Number PRPSGR32
Product Name Plant Success Granular 32 oz.
Applications Agriculture
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 475 mV - 238322 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
Diazo sachet -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details