Solid State Devices, Inc. TRANSISTORS - Transistors (BJT) - Single - 2N5330 2N5330

Description
Manufacturer: Solid States Devices, Inc Win Source Part Number: 1123954-2N5330 Manufacturer Homepage: www.ssdi-power.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BUV26G; BD911; 2N5329; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Solid States Devices, Inc Win Source Part Number: 1123954-2N5330 Manufacturer Homepage: www.ssdi-power.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BUV26G; BD911; 2N5329; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5330 - 1123954-2N5330 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5330
1123954-2N5330
TRANSISTORS - Transistors (BJT) - Single - 2N5330 1123954-2N5330
Manufacturer: Solid States Devices, Inc Win Source Part Number: 1123954-2N5330 Manufacturer Homepage: www.ssdi-power.com RoHS State: Request Verification Alternative Parts (Cross-Reference): BUV26G; BD911; 2N5329; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Solid States Devices, Inc
Win Source Part Number: 1123954-2N5330
Manufacturer Homepage: www.ssdi-power.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BUV26G; BD911; 2N5329;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123954-2N5330
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5330
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers