PNP medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BCP68.
Features and benefits
Applications
TRANS PNP 20V 1A SOT223
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.4W Surface Mount SOT-223
Win Source Part Number: 1048866-BCP69,135
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1.4 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 140MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SA1900T100Q; NSS20200W6T1G; DSA500100L; DSA5001S0L; 2SAR522UBTL; DSA5001R0LBCP69 135; BCP69135;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 933969380135,BCP69 /T3-ND,BCP69 /T3
Base Product Number: BCP69
TRANS PNP 20V 1A SOT223
BCP69 - 20 V, 2 A PNP medium power transistor
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | LIXINC Electronics Co., Limited | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors |
Product Number | BCP69,135 | BCP69,135 | BCP69,135-ND | 1048866-BCP69,135 | BCP69,135 | BCP69,135 | 28AK6236 |
Product Name | 20 V, 2 A PNP medium power transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor | Transistor, Bipolar Rohs Compliant Nexperia | |
Polarity | PNP | PNP | PNP | PNP | |||
Package Type | SOT223; SOT223 | AEC-Q100 | SOT223; TO-261-4, TO-261AA | SOT3 | TO-261-4, TO-261AA | SOT223 | TO-3 |
Transistor Grade / Operating Range | Automotive | Automotive | |||||
Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel | ||||
IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps |