Nexperia B.V. 45 V, 100 mA PNP general-purpose transistor 2PB709ART,215

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PD601ART. Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general-purpose transistor
2PB709ART,215
45 V, 100 mA PNP general-purpose transistor 2PB709ART,215
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: 2PD601ART. Features and benefits General-purpose transistor Small SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

NPN complement: 2PD601ART.

Features and benefits

  • General-purpose transistor
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - 2PB709ART,215 - Rochester Electronics
Newburyport, MA, United States
Nexperia 2PB709ART - Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-236AB

Nexperia 2PB709ART - Small Signal Bipolar Transistor, 0.1A, 45V, PNP, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PB709ART,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PB709ART,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PB709ART,215
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site
Single Bipolar Transistors - 1727-1551-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1551-6-ND
Single Bipolar Transistors 1727-1551-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1551-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1551-1-ND
Single Bipolar Transistors 1727-1551-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1551-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1551-2-ND
Single Bipolar Transistors 1727-1551-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 70MHz 250mW Surface Mount TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PB709ART,215 - 1004093-2PB709ART,215 - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors (BJT) - Single - 2PB709ART,215
1004093-2PB709ART,215
TRANSISTORS - Transistors (BJT) - Single - 2PB709ART,215 1004093-2PB709ART,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004093-2PB709ART,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 210 @ 2mA, 10V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004093-2PB709ART,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 70 Mhz, 250 Mw, -100 Ma, 210 Rohs Compliant Nexperia - 93X4731 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 70 Mhz, 250 Mw, -100 Ma, 210 Rohs Compliant Nexperia
93X4731
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 70 Mhz, 250 Mw, -100 Ma, 210 Rohs Compliant Nexperia 93X4731
Bipolar (BJT) Single Transistor, PNP, -45 V, 70 MHz, 250 mW, -100 mA, 210 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 70 MHz, 250 mW, -100 mA, 210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2PB709ART,215 2PB709ART,215 2PB709ART,215 1727-1551-6-ND 1004093-2PB709ART,215 93X4731
Product Name 45 V, 100 mA PNP general-purpose transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2PB709ART,215 Bipolar (Bjt) Single Transistor, Pnp, -45 V, 70 Mhz, 250 Mw, -100 Ma, 210 Rohs Compliant Nexperia
Polarity PNP PNP PNP PNP; PNP PNP
Transistor Grade / Operating Range Automotive Automotive
Package Type SOT23; SOT23 SOT23 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3
IC(max) -100 milliamps 100 milliamps
VCEO -45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistors - BC857AQAZ - Nexperia B.V.
Specs
Polarity PNP
Transistor Grade / Operating Range Automotive
Package Type SOT1215
View Details
5 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT323
IC(max) 100 milliamps
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Package Type

-

View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Polarity NPN; PNP
Transistor Grade / Operating Range Automotive
Package Type SOT8015
View Details
3 suppliers