Linear Systems Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
Product Name | Notes |
---|---|
GENERAL PURPOSE SINGLE N-CHANNEL JFET AMPLIFIER | |
GENERAL PURPOSE SINGLE P-CHANNEL JFET | |
High Gain, Single N-Channel JFET Amplifier | |
IMPROVED LOW NOISE WIDEBAND - MONOLITHIC DUAL N-CHANNEL - JFET AMPLIFIER | |
LIS has acquired the Siliconix Lateral DMOS FET Switch Product Line Same Maskset / Same Process / Exact Pin for Pin Replacements All single devices are available in TO-72 SOT-143... | |
LIS has acquired the Siliconix Lateral DMOS FET Switch Product Line Same Maskset / Same Process / Exact Pin for Pin Replacements Single devices are available in TO-72 4L RoHS... | |
Low Leakage - Low Drift - Monolithic Dual N-Channel JFET Amplifier | |
LOW NOISE LOW DRIFT - MONOLITHIC DUAL N-CHANNEL - JFET AMPLIFIER | |
LOW NOISE, LOW CAPACITANCE MONOLITHIC DUAL N-CHANNEL JFET | |
LOW NOISE, LOW CAPACITANCE SINGLE P-CHANNEL JFET | |
Low Noise, Monolithic Dual, N-Channel JFET | |
MINIATURE/NON-MAGNET IC 8-PIN DFN PACKAGE ULTRA-HIGH INPUT IMPEDANCE N-CHANNEL JFET AMPLIFIER. | |
N-CHANNEL LATERAL - DMOS SWITCH - ZENER PROTECTED | |
Pin for Pin Replacements for Fairchild Motorola National Siliconix-Vishay. All Dual Devices are available in PDIP TO-71 TO-5 SOIC-8 SOT23-6 Tested Die All Devices are available with special testing to... | |
Pin for Pin Replacements for Fairchild Motorola National Siliconix-Vishay.All Dual Devices are available in PDIP TO-71 TO-5 SOIC-8 SOT23-6 Tested Die All Devices are available with special testing to customer... | |
Pin for Pin Replacements for Fairchild Motorola National Siliconix-Vishay.All Dual Devices are available in PDIP TO-71 TO-5 SOIC-8 SOT23-6 Tested Die | |
Pin for Pin Replacements for Fairchild Motorola National Siliconix-Vishay.All Dual Devices are available in PDIP TO-71 TO-5 SOIC-8 SOT23-6Tested Die All Devices are available with special testing to customer specification. | |
The 174DFN Series Low On-Resistance, P-Channel JFET Switch is a direct replacement for Fairchild and Siliconix-Vishay equivalent part. It is ideal for Low Resistance, Low Operating Current Switching Applications. Available... | |
The 2N/PN/SST4117A Series Single, Low Capacitance, Ultra High Input Impedance, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High... | |
The 2N/PN/SST4391 Series Single, Low Noise, N-Channel JFET Switch is a direct replacement for the Siliconix-Vishay equivalent part. It is ideal for Low Noise, High Gain, Low resistance Switching and... | |
The 2N/PN/SST4416 Series Single, High Frequency, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Frequency Applications. Available in... | |
The 2N3954 Series is a Low Noise, Low Drift, Monolithic Dual, N-Channel JFET, ideal for Low Noise, Low Drift, Amplifier Applications. It is a Pin-for-Pin Replacement for National & Siliconix-Vishay... | |
The 2N4351 Single, N-Channel Enhancement Mode MOSFET is a direct replacement for Intersil and Siliconix-Vishay equivalent part. It is ideal for Amplifier and Switching Applications. Available in TO-72 4L ROHS... | |
The 2N5018 Series Low On-Resistance, P-channel JFET Switch is a direct replacement for the Intersil and Siliconix-Vishay equivalent part. It is ideal for Low Resistance Switching Applications. Available in TO-18... | |
The 2N5114 Series Low On-Resistance, P-Channel JFET Switch is a direct replacement for Siliconix-Vishay equivalent part. It is ideal for Low Resistance, Low Capacitance Switching Applications. Available in TO-18 3L... | |
The 3N163 Series Single, P-Channel Enhancement Mode MOSFET is a direct replacement for Intersil and Siliconix-Vishay equivalent part. It is ideal for Amplifier and switching Applications. Available in TO-72 4L... | |
The 3N165 Series Monolithic-Dual, P-Channel Enhancement Mode MOSFET is a direct replacement for Intersil and Siliconix-Vishay equivalent part. It is ideal for Amplifier and Switching Applications. Available in TO-99 8L... | |
The 3N170 Series Single, N-Channel Enhancement Mode MOSFET is a direct replacement for Intersil and Siliconix-Vishay equivalent part. It is ideal for Amplifier and Switching Applications. Available in TO-72 4L... | |
The 3N190 Series Monolithic-Duel, P-Channel Enhancement Mode MOSFET is a direct replacement for Intersil and Siliconix-Vishay equivalent part. It is ideal for Amplifier and Switching Applications. Available in TO-78 7L... | |
The 4391DFN Series Single, Low Noise, N-Channel JFET Switch is a direct replacement for the Siliconix-Vishay equivalent part. It is ideal for Low Noise, High Gain, Low Resistance, Switching and... | |
The IT120A Series Monolithic Dual, NPN Transistor is a direct replacement for the Intersil IT120 Series. It is ideal for Small Signal Transistor Amplifier & Switching Applications. Available in PDIP... | |
The IT124 Monolithic Dual, NPN Transistor, Super Beta is a direct replacement for Intersil IT124. It is ideal for Small Signal Transistor, Super Beta, Amplifier & Switching Applications. Available in... | |
The IT130A Series Monolithic Dual, PNP Transistor is a direct replacement for Intersil IT130 Series. It is ideal for Small Signal Transistor Amplifier & Switching Applications. Available in PDIP 8L... | |
The J/SST/U308 Series Single, High Frequency, N-channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Frequency Applications. Available in... | |
The J/SST111 Series Low Leakage, N-Channel JFET Switch is a direct replacement for Siliconix-Vishay equivalent part. It is ideal for Fast Switching, Low Leakage, Switching Applications. Available in TO-92 3L... | |
The J/SST174 Series Low On-Resistance, P-Channel JFET Switch is a direct replacement for Fairchild and Siliconix-Vishay equivalent part. It is ideal for Low Resistance, Low Operating Current Switching Applications. Available... | |
The J/SST201 Series Single, Low Noise, High Gain, N-Channel JFET Amplifier is a direct replacement for the Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for High Gain, Low... | |
The J/SST210 Series Single, Low Noise, N-Channel JFET, General Purpose Amplifier is a direct replacement for Fairchild, NXP, and Siliconix-Vishay equivalent part. It is ideal for General Purpose and Low... | |
The LS/PF/SST5301 Series Single, High Input Impedance, N-Channel JFET Amplifier is a direct replacement for the Fairchild equivalent part. It is ideal for Very High Input Impedance Applications. Available in... | |
The LS26VNS N-Channel Single JFET voltage controlled resistor has a drain-source resistance that is controlled by a DC bias voltage (VGS) applied to a high impedance gate terminal. Minimum RDS... | |
The LS26VPS is a P-Channel Single JFET voltage-controlled resistor. It has a drain-source resistance that is controlled by a DC bias voltage (VGS) applied to a high impedance gate terminal. | |
The LS301 Series High Voltage, Super Beta, Monolithic Dual, NPN Transistor is a direct replacement for Micro Power Systems MP301, MP302, MP303 Series. It is ideal for Small Signal Transistors,... | |
The LS310 Series Tightly Matched, Monolithic Dual, NPN Transistor is a direct replacement for Analog Devices MAT series and National LM3494 series. It is ideal for Tight Matching, Small Signal... | |
The LS318 Log Conformance, Monolithic Dual, NPN Transistor is a direct replacement for Micro Power Systems MP318 Series. It is ideal for Log Conformance, Transistors Amplifier & Switching Applications. Available... | |
The LS320 Single, Monolithic high Input Impedance, BIFET Amplifier is a direct replacement for Amperex equivalent part. It is ideal for High Impedance Sense Amplifier Applications. Available in TO-72 4L... | |
The LS3250 Tightly Matched, Monolithic Dual, NPN Transistor is a Higher Current Version of the MP310, MP311, MP312, and MP313 Series. It is ideal for Higher Current, Small Signal Transistor,... | |
The LS350 Series Tight Matching, Monolithic Dual, PNP Transistor is a direct replacement for Analog Devices MAT series and Micro Power Systems MP350, MP351, and MP352 Series. It is ideal... | |
The LS3550 Monolithic Dual and Single, PNP Transistor is a Higher Current Version of the MP350, MP 351, and MP352 Series. It is ideal for Small Signal Transistor, Super Beta... | |
The LS358 Log Conformance, Monolithic Dual, PNP Transistor is a direct replacement for Micro Power Systems MP358 Series. It is ideal for Log Conformance, Transistor Amplifier & Switching Applications. Available... | |
The LS846 Single, Low Leakage, Low Noise, N-Channel JFET Amplifier is a single version of LS843, 844, and 845 series. It is ideal for Low Noise and Low Leakage Applications. | |
The LSBF510 is a low-cost N-Channel JFET. Features include low leakage, very low noise, low cutoff voltage (VGS(off) ≤ 2.5V) and high Gain (AV = 80 V/V) for use with... | |
The LSJ/SST74 Single, Ultra Low noise, P-Channel JFET Amplifier is a direct replacement for Toshiba 2SJ74. It is ideal for Ultra Low Noise Audio/Acoustic Applications. Available in TO-92 3L ROHS,... | |
The LSK170 Single, Low Noise, Low Capacitance, High Input Impedance, N-Channel JFET Amplifier is a direct replacement for Toshiba 2SK170. It is ideal for Ultra Low Noise Audio/Acoustic Applications. Available... | |
The LSK189 Single, Low Noise, Low Leakage, N-Channel JFET Amplifiers is a single version of LSK489 Series. It is ideal for Ultra Low Noise Audio/Acoustic Applications. Available in TO-92 3L... | |
The LSK389 series of high performance monolithic dual JFETs features extremely low noise, tight offset voltage and low drift over temperature specifications, and is targeted for use in a wide... | |
The SD210DE is a Single, High Speed N-Channel Lateral DMOS FET Switch, ideal for Ultra-High Speed Switching Applications. LIS acquired the Siliconix Lateral DMOS FET Switch product line (same maskset/same... | |
The SD210DE/214 and SST210/214 are enhancement-mode MOSFETs designed for high speed low-glitch switching in audio, video and high-frequency applications. The SD214DE and SST214 are normally used for ±10-V analog switching. | |
The SD211DE is a Single, High Speed N-Channel Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. LIS acquired the Siliconix Lateral DMOS FET Switch... | |
The SD213DE is a Single, High Speed N-Channel Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. LIS acquired the Siliconix Lateral DMOS FET Switch... | |
The SD214De is a Single, High Speed N-Channel Lateral DMOS FET Switch, ideal for Ultra-High Speed Switching Applications. LIS acquired the Siliconix Lateral DMOS FET Switch product line (same/maskset/same process/exact... | |
The SD215DE is a Single, High Speed N-Channel Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. LIS acquired the Siliconix Lateral DMOS FET Switch... | |
The SD5000 is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5000I is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5000N is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5001 is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5001N is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5400 is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5400CY is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5401 is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The SD5401CY is a Quad, High Speed N-Channel, Lateral DMOS FET Switch with Zener Diode Protection, ideal for Ultra-High Speed Switching Applications. Linear Systems acquired the Siliconix Lateral DMOS FET... | |
The VCR11N Monolithic Dual, N-Channel, JFET Voltage Controlled Resistor is a direct Siliconix VCR11 Series. It is Ideal for Variable Resistor and Grain Control Applications. Available in TO-71 4L ROHS... | |
This dual N-Channel JFET amplifier is designed to provide a balance between very low noise (en = 1.8nV/√Hz) and very low input capacitance (Ciss = 4pF). | |
This dual P-Channel JFET amplifier is designed to provide a balance between very low noise (en = 2.0nV/√Hz) and very low input capacitance (Ciss = 8pF). | |
ULTRA LOW NOISE, HIGH IDSS SINGLE N-CHANNEL JFET AMPLIFIER |