Linear Systems Voltage Controlled Resistors LS26VPS

Description
The LS26VPS is a P-Channel Single JFET voltage-controlled resistor. It has a drain-source resistance that is controlled by a DC bias voltage (VGS) applied to a high impedance gate terminal. Minimum RDS of 20 Ω occurs when VGS = 3.0V. As VGS approaches the pinch-off voltage of 7.5V, RDS rapidly increases to the maximum value or RDS = 50 Ω. For the N-Channel version, please see our LS26VNS. Both the N and P-channel parts are made from the same die geometry, making them complimentary.
Datasheet
Description
The LS26VPS is a P-Channel Single JFET voltage-controlled resistor. It has a drain-source resistance that is controlled by a DC bias voltage (VGS) applied to a high impedance gate terminal. Minimum RDS of 20 Ω occurs when VGS = 3.0V. As VGS approaches the pinch-off voltage of 7.5V, RDS rapidly increases to the maximum value or RDS = 50 Ω. For the N-Channel version, please see our LS26VNS. Both the N and P-channel parts are made from the same die geometry, making them complimentary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Resistors - LS26VPS - Linear Systems
Fremont, CA, United States
Voltage Controlled Resistors
LS26VPS
Voltage Controlled Resistors LS26VPS
The LS26VPS is a P-Channel Single JFET voltage-controlled resistor. It has a drain-source resistance that is controlled by a DC bias voltage (VGS) applied to a high impedance gate terminal. Minimum RDS of 20 Ω occurs when VGS = 3.0V. As VGS approaches the pinch-off voltage of 7.5V, RDS rapidly increases to the maximum value or RDS = 50 Ω. For the N-Channel version, please see our LS26VNS. Both the N and P-channel parts are made from the same die geometry, making them complimentary.

The LS26VPS is a P-Channel Single JFET voltage-controlled resistor. It has a drain-source resistance that is controlled by a DC bias voltage (VGS) applied to a high impedance gate terminal. Minimum RDS of 20 Ω occurs when VGS = 3.0V. As VGS approaches the pinch-off voltage of 7.5V, RDS rapidly increases to the maximum value or RDS = 50 Ω. For the N-Channel version, please see our LS26VNS. Both the N and P-channel parts are made from the same die geometry, making them complimentary.

Supplier's Site Datasheet

Technical Specifications

  Linear Systems
Product Category Transistors
Product Number LS26VPS
Product Name Voltage Controlled Resistors
Polarity N-Channel; P-Channel; Complementary
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGBE40N65F5 - AIGBE40N65F5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-7
Transistor Grade / Operating Range Automotive
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
2 suppliers