Ebac Industrial Products, Inc. Datasheets for Air Conditioners

Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important.  Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed.  Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more

Product Name Notes
Cooling Duty: Normal Duty - Sensible 5.5 kW - Latent 1.5 kW Heating Capacity: - 3kW Standard - 6kW Optional Operating Temperature Range: - -46ºC - +55ºC Power Suppies -...
Description The PAC20 consists of 2 independent cooling units housed in sealed compartments, with air inlets and outlets at either end of the unit. The greatest temperature drop, from ambient...
A LIGHTWEIGHT ruggedised air conditioner of aluminium construction built to military standards. Designed to fit to the inside corner of a shelter, taking condenser air in through the side and...
The function of the C97S Air Conditioner is to provide conditioned air (either by cooling, heating, dehumidifying, air filtration or by the introduction of fresh air). When cooling is required...