Ebac Industrial Products, Inc. Military Air Conditioning PAC20

Description
Description The PAC20 consists of 2 independent cooling units housed in sealed compartments, with air inlets and outlets at either end of the unit. The greatest temperature drop, from ambient air, will be achieved with both units switched on. The PAC20 also incorporates 2 independent 1.6Kw heater banks, housed in the sealed compartments. The greatest temperature rise, from ambient air, will be achieved with both units on. The ACU is supplied with 2 x 5m insulated hoses, associated couplers, lifting poles, and a jerrycan to collect excess water produced by the operation of the ACU, a 25m power lead and this set of operating instructions. The power requirement for the ACU is 220/240v 1ph 50Hz connected to a MINIMUM 30A power circuit. In a NBC mode of operation, the ACU is capable of being used with the following configurations. Operation The PAC20 is designed to operate as a stand alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner. The unit is of a robust construction and fitted with a wrap round skid and lifting points.
Description
Description The PAC20 consists of 2 independent cooling units housed in sealed compartments, with air inlets and outlets at either end of the unit. The greatest temperature drop, from ambient air, will be achieved with both units switched on. The PAC20 also incorporates 2 independent 1.6Kw heater banks, housed in the sealed compartments. The greatest temperature rise, from ambient air, will be achieved with both units on. The ACU is supplied with 2 x 5m insulated hoses, associated couplers, lifting poles, and a jerrycan to collect excess water produced by the operation of the ACU, a 25m power lead and this set of operating instructions. The power requirement for the ACU is 220/240v 1ph 50Hz connected to a MINIMUM 30A power circuit. In a NBC mode of operation, the ACU is capable of being used with the following configurations. Operation The PAC20 is designed to operate as a stand alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner. The unit is of a robust construction and fitted with a wrap round skid and lifting points.

Suppliers

Company
Product
Description
Supplier Links
Military Air Conditioning - PAC20 - Ebac Industrial Products, Inc.
Newport News, VA, USA
Military Air Conditioning
PAC20
Military Air Conditioning PAC20
Description The PAC20 consists of 2 independent cooling units housed in sealed compartments, with air inlets and outlets at either end of the unit. The greatest temperature drop, from ambient air, will be achieved with both units switched on. The PAC20 also incorporates 2 independent 1.6Kw heater banks, housed in the sealed compartments. The greatest temperature rise, from ambient air, will be achieved with both units on. The ACU is supplied with 2 x 5m insulated hoses, associated couplers, lifting poles, and a jerrycan to collect excess water produced by the operation of the ACU, a 25m power lead and this set of operating instructions. The power requirement for the ACU is 220/240v 1ph 50Hz connected to a MINIMUM 30A power circuit. In a NBC mode of operation, the ACU is capable of being used with the following configurations. Operation The PAC20 is designed to operate as a stand alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner. The unit is of a robust construction and fitted with a wrap round skid and lifting points.

Description
The PAC20 consists of 2 independent cooling units housed in sealed compartments, with air inlets and outlets at either end of the unit. The greatest temperature drop, from ambient air, will be achieved with both units switched on. The PAC20 also incorporates 2 independent 1.6Kw heater banks, housed in the sealed compartments. The greatest temperature rise, from ambient air, will be achieved with both units on.

The ACU is supplied with 2 x 5m insulated hoses, associated couplers, lifting poles, and a jerrycan to collect excess water produced by the operation of the ACU, a 25m power lead and this set of operating instructions.

The power requirement for the ACU is 220/240v 1ph 50Hz connected to a MINIMUM 30A power circuit.

In a NBC mode of operation, the ACU is capable of being used with the following configurations.

Operation
The PAC20 is designed to operate as a stand alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner.
The unit is of a robust construction and fitted with a wrap round skid and lifting points.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Air Conditioners
Product Number PAC20
Product Name Military Air Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3141SLA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details