Ebac Industrial Products, Inc. Military Air Conditioning C97 / C97S

Description
The function of the C97S Air Conditioner is to provide conditioned air (either by cooling, heating, dehumidifying, air filtration or by the introduction of fresh air). When cooling is required the objective is to remove heat from one area and induce it to another area by the use of the refrigeration circuit and air moving system. When heating is required the air conditioning unit will provide heating to the conditioned area by means of resistance heaters and air moving system. When fresh air is required the unit will draw air from outside the application, filterand condition the air before it is introduced into the conditioned air. The air conditioner is used for the automatic control of the environment and is designed for external fitting to shelters or for free standing applications. Features RFI / EMC Protection The unit is designed to meed DEF Stan 59-41 (land class B) with conditioned and return air RFI attenuator grilles. Environmental Conditions Ambient temperatures range from: -46ºC to +55% operational -55ºC to +70ºC storag`e
Description
The function of the C97S Air Conditioner is to provide conditioned air (either by cooling, heating, dehumidifying, air filtration or by the introduction of fresh air). When cooling is required the objective is to remove heat from one area and induce it to another area by the use of the refrigeration circuit and air moving system. When heating is required the air conditioning unit will provide heating to the conditioned area by means of resistance heaters and air moving system. When fresh air is required the unit will draw air from outside the application, filterand condition the air before it is introduced into the conditioned air. The air conditioner is used for the automatic control of the environment and is designed for external fitting to shelters or for free standing applications. Features RFI / EMC Protection The unit is designed to meed DEF Stan 59-41 (land class B) with conditioned and return air RFI attenuator grilles. Environmental Conditions Ambient temperatures range from: -46ºC to +55% operational -55ºC to +70ºC storag`e

Suppliers

Company
Product
Description
Supplier Links
Military Air Conditioning - C97 / C97S - Ebac Industrial Products, Inc.
Newport News, VA, USA
Military Air Conditioning
C97 / C97S
Military Air Conditioning C97 / C97S
The function of the C97S Air Conditioner is to provide conditioned air (either by cooling, heating, dehumidifying, air filtration or by the introduction of fresh air). When cooling is required the objective is to remove heat from one area and induce it to another area by the use of the refrigeration circuit and air moving system. When heating is required the air conditioning unit will provide heating to the conditioned area by means of resistance heaters and air moving system. When fresh air is required the unit will draw air from outside the application, filterand condition the air before it is introduced into the conditioned air. The air conditioner is used for the automatic control of the environment and is designed for external fitting to shelters or for free standing applications. Features RFI / EMC Protection The unit is designed to meed DEF Stan 59-41 (land class B) with conditioned and return air RFI attenuator grilles. Environmental Conditions Ambient temperatures range from: -46ºC to +55% operational -55ºC to +70ºC storag`e

The function of the C97S Air Conditioner is to provide conditioned air (either by cooling, heating, dehumidifying, air filtration or by the introduction of fresh air).
When cooling is required the objective is to remove heat from one area and induce it to another area by the use of the refrigeration circuit and air moving system.
When heating is required the air conditioning unit will provide heating to the conditioned area by means of resistance heaters and air moving system.
When fresh air is required the unit will draw air from outside the application, filterand condition the air before it is introduced into the conditioned air.
The air conditioner is used for the automatic control of the environment and is designed for external fitting to shelters or for free standing applications.

Features
RFI / EMC Protection

The unit is designed to meed DEF Stan 59-41 (land class B) with conditioned and return air RFI attenuator grilles.

Environmental Conditions
Ambient temperatures range from:
-46ºC to +55% operational
-55ºC to +70ºC storag`e

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Air Conditioners
Product Number C97 / C97S
Product Name Military Air Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details