Ebac Industrial Products, Inc. Military Air Conditioning E97F

Description
Cooling Duty: Normal Duty - Sensible 5.5 kW - Latent 1.5 kW Heating Capacity: - 3kW Standard - 6kW Optional Operating Temperature Range: - -46ºC - +55ºC Power Suppies - 415 Volt 3 Phase 50Hz - 240 Volt 1 Phase 50Hz - (alternates upon request) NBC Composite Filter Specification: - Airflow 100 - 170 Cubic M/hr - NSN 4240-99-830-5026 - 200 Pa Pressure Relief Valve - Automatic NBC / Fresh Air By-pass System Control Features: - Illumintaed Push Buttons - Auto / Manual Control - Programmable Temperature Controller - With LED Temperature Display - System Fault Indicatior - NBC Pressure Indicator - NBC Low Pressure Audible Alarm - Test Function - (External Control Optional) - Compressor Soft Start
Description
Cooling Duty: Normal Duty - Sensible 5.5 kW - Latent 1.5 kW Heating Capacity: - 3kW Standard - 6kW Optional Operating Temperature Range: - -46ºC - +55ºC Power Suppies - 415 Volt 3 Phase 50Hz - 240 Volt 1 Phase 50Hz - (alternates upon request) NBC Composite Filter Specification: - Airflow 100 - 170 Cubic M/hr - NSN 4240-99-830-5026 - 200 Pa Pressure Relief Valve - Automatic NBC / Fresh Air By-pass System Control Features: - Illumintaed Push Buttons - Auto / Manual Control - Programmable Temperature Controller - With LED Temperature Display - System Fault Indicatior - NBC Pressure Indicator - NBC Low Pressure Audible Alarm - Test Function - (External Control Optional) - Compressor Soft Start

Suppliers

Company
Product
Description
Supplier Links
Military Air Conditioning - E97F - Ebac Industrial Products, Inc.
Newport News, VA, USA
Military Air Conditioning
E97F
Military Air Conditioning E97F
Cooling Duty: Normal Duty - Sensible 5.5 kW - Latent 1.5 kW Heating Capacity: - 3kW Standard - 6kW Optional Operating Temperature Range: - -46ºC - +55ºC Power Suppies - 415 Volt 3 Phase 50Hz - 240 Volt 1 Phase 50Hz - (alternates upon request) NBC Composite Filter Specification: - Airflow 100 - 170 Cubic M/hr - NSN 4240-99-830-5026 - 200 Pa Pressure Relief Valve - Automatic NBC / Fresh Air By-pass System Control Features: - Illumintaed Push Buttons - Auto / Manual Control - Programmable Temperature Controller - With LED Temperature Display - System Fault Indicatior - NBC Pressure Indicator - NBC Low Pressure Audible Alarm - Test Function - (External Control Optional) - Compressor Soft Start

Cooling Duty:
Normal Duty
- Sensible 5.5 kW
- Latent 1.5 kW

Heating Capacity:
- 3kW Standard
- 6kW Optional

Operating Temperature Range:
- -46ºC
- +55ºC

Power Suppies
- 415 Volt 3 Phase 50Hz
- 240 Volt 1 Phase 50Hz
- (alternates upon request)

NBC Composite Filter Specification:
- Airflow 100 - 170 Cubic M/hr
- NSN 4240-99-830-5026
- 200 Pa Pressure Relief Valve
- Automatic NBC / Fresh Air By-pass System

Control Features:
- Illumintaed Push Buttons
- Auto / Manual Control
- Programmable Temperature Controller
- With LED Temperature Display
- System Fault Indicatior
- NBC Pressure Indicator
- NBC Low Pressure Audible Alarm
- Test Function
- (External Control Optional)
- Compressor Soft Start

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Air Conditioners
Product Number E97F
Product Name Military Air Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6301B115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details