Ebac Industrial Products, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Ebac's all new Aqui-Dri air mover is a great supplement to Ebac Dehumidifiers to speed the drying of wet carpets, pads, floors and walls. our exclusive aerodynamic design delivers maximum... | |
| Height: 16 ¼", Width: 12", Length: 17 ¼" Weight: 42 lbs Power Supply:110V Running Amps: 8 A versatile, portable power fan designed to either exhaust or supply air with equal... | |
| Height: 21", Width: 20", Length, 19" Weight: 32 lbs Power Supply:115V 60Hz 1 Ph Amperage: 3.8 Horsepower: 1/3 Speeds: 3 Durable, Lightweight, Polypropylene Housing. Balanced Carrying Handle. HighPerformance Blower Wheel. | |
| Height: 21", Width: 20", Length: 19" Weight: 34 lbs Power Supply:115V 60Hz 1 Ph Amperage: 6.0 Horsepower: 1/2 Speeds: 3 Durable, Lightweight, Polypropylene Housing. Balanced Carrying Handle. HighPerformance Blower Wheel. |