Universal Cutting Tools, Inc. Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2-Flute Double End Ball Nose High Speed Steel End Mill * Right Hand Cut * Right Hand Spiral | |
| 2-Flute Single End Ball Nose High Speed Steel End Mill * Right Hand Cut * Right Hand Spiral | |
| 2-Flute Single End Ball Nose High Speed Steel End Mill - Extension Type * Right Hand Cut * Right Hand Spiral | |
| 2-Flute Single End M42 8% Cobalt End Mill - Ball Nose | |
| 4-Flute Single End M42 8% Cobalt End Mill - Ball Nose | |
| Multi-Flute Single End High Speed Steel End Mill - Center Cutting * Right Hand Cut * Right Hand Spiral * Regular Length | |
| Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank |
| << Prev |