Universal Cutting Tools, Inc. High Speed End Mill 460K PLB-64-4 PLB-64-4

Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank
Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Suppliers

Company
Product
Description
Supplier Links
High Speed End Mill 460K PLB-64-4 - PLB-64-4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed End Mill 460K PLB-64-4
PLB-64-4
High Speed End Mill 460K PLB-64-4 PLB-64-4
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number PLB-64-4
Product Name High Speed End Mill 460K PLB-64-4
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 2.000 inch (50.8 mm)
Shank 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Thread Mill, 30° Helical Flute - UN -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Endmill - 001243 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details