Universal Cutting Tools, Inc. High Speed End Mill 460K PLC-64-12 PLC-64-12

Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank
Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Suppliers

Company
Product
Description
Supplier Links
High Speed End Mill 460K PLC-64-12 - PLC-64-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed End Mill 460K PLC-64-12
PLC-64-12
High Speed End Mill 460K PLC-64-12 PLC-64-12
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number PLC-64-12
Product Name High Speed End Mill 460K PLC-64-12
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 2.000 inch (50.8 mm)
Shank 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 2.24 inch (57 mm)
View Details
Finishing/Polishing Equipment - Carbide Cutter - DME Company
Specs
Cutter Type Carbide Cutter
Geometry Ballnose (optional feature); Chamfer (optional feature)
Cutting Application General Purpose
View Details
Straight Shank-Inch & Metric Style - ST20 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details