Universal Cutting Tools, Inc. High Speed End Mill 460K PLC-64-4 PLC-64-4

Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank
Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Suppliers

Company
Product
Description
Supplier Links
High Speed End Mill 460K PLC-64-4 - PLC-64-4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed End Mill 460K PLC-64-4
PLC-64-4
High Speed End Mill 460K PLC-64-4 PLC-64-4
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number PLC-64-4
Product Name High Speed End Mill 460K PLC-64-4
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 2.000 inch (50.8 mm)
Shank 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Thread Mill, 15° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional; Metric
View Details
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 - 106-00824 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Micro End Mills - 4 Flute, All Lengths - Ball End Series - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details