Universal Cutting Tools, Inc. High Speed End Mill 460K PLC-64-6 PLC-64-6

Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank
Description
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Suppliers

Company
Product
Description
Supplier Links
High Speed End Mill 460K PLC-64-6 - PLC-64-6 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed End Mill 460K PLC-64-6
PLC-64-6
High Speed End Mill 460K PLC-64-6 PLC-64-6
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number PLC-64-6
Product Name High Speed End Mill 460K PLC-64-6
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 2.000 inch (50.8 mm)
Shank 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Long Range Back Draft Cutters - LRBD-32-9.5-S - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details
Endmill - 004761 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Metric
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details