Ferguson Group Datasheets for Shipping Containers and Shipping Cases

Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials.
Shipping Containers and Shipping Cases: Learn more

Product Name Notes
Available in Australia only Standard Features All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Secure transportation of waste materials Cargo nets/lids minimise risk of...
Standard Features All new units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Rigid construction for long life Net / tarpaulin securing points on open units...
Standard Features All units designed and manufactured to DNV 2.7-1 / EN 12079 standards and carry approvals under IMDG / ADR / RID Flush mounted grating on roofs All valves...
Standard Features Currently available at most Ferguson Group locations All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Capability of transporting 2/3 pallets c/w 4...
Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured...
Standard Features Extensive range of sizes available All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation...
Standard Features Extensive range of sizes available All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Swinging / removable doors on many units Multiple internal...
Standard Features Extensive range of sizes available All units designed, manufactured and fully certified to the DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure...
Standard Features Gas Bottle Racks from are the best method of transporting gas bottles to and from offshore locations Gas racks are designed, manufactured and fully certified to DNV 2.7-1...
Standard Features Lifting Frames are the best method of transporting special cargo to and from offshore locations Units designed, manufactured and fully certified to DNV 2.7-3 standards 1 x 6m...
Standard Features Provide safe and efficient containment of drilling waste for transportation from drilling rigs / production platforms to onshore treatment or disposal sites All units designed, manufactured and fully...
Standard Features The only tubular handling system to be manufactured to the EN 12079 standard Reduced manual handling – up to 80% less No recorded lost time incidents or injuries...
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1...