Ferguson Group Refrigeration / Freezer Offshore Module IceBlue 6.0m Containers

Description
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies
Description
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies

Suppliers

Company
Product
Description
Supplier Links
Refrigeration / Freezer Offshore Module - IceBlue 6.0m Containers - Ferguson Group
Kintore, Aberdeen, United Kingdom
Refrigeration / Freezer Offshore Module
IceBlue 6.0m Containers
Refrigeration / Freezer Offshore Module IceBlue 6.0m Containers
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies

IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage.

Our containers are all certified in accordance with DNV 2.7-1 and EN 12079

Features

  • Dual temperature settings for chiller/ambient or freezer unit
  • Electronic control panel
  • Flashing strobe beacon in operation when unit powered
  • Data logger
  • Hygienic, easy-to-clean stainless steel interior with shelving
  • Digital electronic controller
  • See-through lockable control panel
  • Double wing door with heavy duty hinges
  • DNV 2.7-1 wire rope sling assemblies
  • 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies
Supplier's Site

Technical Specifications

  Ferguson Group
Product Category Industrial Containers
Product Number IceBlue 6.0m Containers
Product Name Refrigeration / Freezer Offshore Module
Container Type ISO / Intermodal
Features HeavyDuty
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details