Ferguson Group Offshore Containers Products Mini Containers

Description
Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation of cargo Cargo restraining nets available if required Attachment points built into roofs of all new units to ensure personnel safety when inspecting slings or lifting points Anti slip surfaces on both floors and roofs Forklift pockets for easy manoeuvring Available 24 hours a day, 365 days a year
Description
Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation of cargo Cargo restraining nets available if required Attachment points built into roofs of all new units to ensure personnel safety when inspecting slings or lifting points Anti slip surfaces on both floors and roofs Forklift pockets for easy manoeuvring Available 24 hours a day, 365 days a year

Suppliers

Company
Product
Description
Supplier Links
Offshore Containers Products - Mini Containers - Ferguson Group
Kintore, Aberdeen, United Kingdom
Offshore Containers Products
Mini Containers
Offshore Containers Products Mini Containers
Standard Features Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs) Optional mid shelf available - capacity for two chemical carriers All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation of cargo Cargo restraining nets available if required Attachment points built into roofs of all new units to ensure personnel safety when inspecting slings or lifting points Anti slip surfaces on both floors and roofs Forklift pockets for easy manoeuvring Available 24 hours a day, 365 days a year

Standard Features

  • Extensive range of sizes available including specials for movement of IBC chemical carriers (FIBs)
  • Optional mid shelf available - capacity for two chemical carriers
  • All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards
  • Multiple internal tie-down points for safe and secure transportation of cargo
  • Cargo restraining nets available if required
  • Attachment points built into roofs of all new units to ensure personnel safety when inspecting slings or lifting points
  • Anti slip surfaces on both floors and roofs
  • Forklift pockets for easy manoeuvring
  • Available 24 hours a day, 365 days a year
Supplier's Site

Technical Specifications

  Ferguson Group
Product Category Industrial Containers
Product Number Mini Containers
Product Name Offshore Containers Products
Container Type ISO / Intermodal
Features HeavyDuty
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details