Ferguson Group Refrigeration / Freezer Offshore Module IceBlue 3.0m High Cube Container

Description
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies
Description
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies

Suppliers

Company
Product
Description
Supplier Links
Refrigeration / Freezer Offshore Module - IceBlue 3.0m High Cube Container - Ferguson Group
Kintore, Aberdeen, United Kingdom
Refrigeration / Freezer Offshore Module
IceBlue 3.0m High Cube Container
Refrigeration / Freezer Offshore Module IceBlue 3.0m High Cube Container
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies

IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage.

Our containers are all certified in accordance with DNV 2.7-1 and EN 12079

Features

  • Dual temperature settings for chiller/ambient or freezer unit
  • Electronic control panel
  • Flashing strobe beacon in operation when unit powered
  • Data logger
  • Hygienic, easy-to-clean stainless steel interior with shelving
  • Digital electronic controller
  • See-through lockable control panel
  • Double wing door with heavy duty hinges
  • DNV 2.7-1 wire rope sling assemblies
  • 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies
Supplier's Site

Technical Specifications

  Ferguson Group
Product Category Industrial Containers
Product Number IceBlue 3.0m High Cube Container
Product Name Refrigeration / Freezer Offshore Module
Container Type ISO / Intermodal
Features HeavyDuty
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details