Ferguson Group Refrigeration / Freezer Offshore Module IceBlue 3.0m Containers

Description
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies
Description
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies

Suppliers

Company
Product
Description
Supplier Links
Refrigeration / Freezer Offshore Module - IceBlue 3.0m Containers - Ferguson Group
Kintore, Aberdeen, United Kingdom
Refrigeration / Freezer Offshore Module
IceBlue 3.0m Containers
Refrigeration / Freezer Offshore Module IceBlue 3.0m Containers
IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage. Our containers are all certified in accordance with DNV 2.7-1 and EN 12079 Features Dual temperature settings for chiller/ambient or freezer unit Electronic control panel Flashing strobe beacon in operation when unit powered Data logger Hygienic, easy-to-clean stainless steel interior with shelving Digital electronic controller See-through lockable control panel Double wing door with heavy duty hinges DNV 2.7-1 wire rope sling assemblies 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies

IceBlue Refrigeration Offshore’s modern fleet of fridge/freezer modules can provide consistent chilled or frozen temperatures for food transportation and storage.

Our containers are all certified in accordance with DNV 2.7-1 and EN 12079

Features

  • Dual temperature settings for chiller/ambient or freezer unit
  • Electronic control panel
  • Flashing strobe beacon in operation when unit powered
  • Data logger
  • Hygienic, easy-to-clean stainless steel interior with shelving
  • Digital electronic controller
  • See-through lockable control panel
  • Double wing door with heavy duty hinges
  • DNV 2.7-1 wire rope sling assemblies
  • 230/110V single phase or 380-480V, 2 phase + E, 50/60Hz supplies
Supplier's Site

Technical Specifications

  Ferguson Group
Product Category Industrial Containers
Product Number IceBlue 3.0m Containers
Product Name Refrigeration / Freezer Offshore Module
Container Type ISO / Intermodal
Features HeavyDuty
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details