EMAG L.L.C. Datasheets for Lathes and Turning Centers
Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape.
Lathes and Turning Centers: Learn more
| Product Name | Notes |
|---|---|
| Five axes + turret with up to 12 tools + automation + optional changer 1/2 side. The VL 2 P is a two-spindle vertical turning machine with pendulum technology for... | |
| A large selection of technology modules ensure that the VSC 250 Vertical Turning Machine can be tailored to suit individual machining requirements. A variety of automation components are available to... | |
| The larger version, the VTC 315, machines axles of up to 250 mm in diameter and 700 mm in length. The VTC is available in single spindle or in DUO... | |
| The patented design of the VSC Production Centers guarantees the shortest travel time between pick-up station and machining area, reducing idle times to a minimum. The machine base in MINERALIT® | |
| The pick-up spindle ensures the Vertical Turning Machines of the VSC series load themselves. Whether the workpiece is loaded or unloaded from the left or the right, the direction of... | |
| The production tool for the machining of challenging shaft-type components, the VTC 315 DS turns and grinds vertically. Whether turning, drilling, milling, grinding, synchronous support grinding or combination turning +... | |
| The Standard Vertical Turning Machine is also available with a Y-axis. The Y-axis makes the machining of very complex configurations possible. In fact, with the Y-axis off-center drilling and milling... | |
| The VSC DUO is a twin-spindle machine for follow-on operations. The twin-spindle machines are very economical for the machining of larger batches of small and medium-size workpieces. The DUO is... | |
| The VSC TWIN produces twice the output on the same footprint. The TWIN is used for the machining of two workpieces with an identical operating sequence. This allows for large... | |
| The VTC 250 L is a slim-design vertical shaft machining center. The machine is specially designed to serve as a standalone machine or as part of a production line based... | |
| The VTC vertical turning center turns shaft machining on its head! The four-axis VTC 250 machines workpieces of up to 140 mm in diameter and 630 mm in length (1000... | |
| These turning and grinding centers combine the advantages of vertical hard turning with those of grinding, in a single machine with a single setup. This machine contributes to process stream... | |
| Integrated automation, low capital outlay Automatic workpiece changeover in the shortest possible time Short travel times for loading and machining, resulting in shortest possible cycle times High degree of availability... |