EMAG L.L.C. Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| Camshafts produced on EMAG KOPP machines are as suitable for high powered Formula 1 race cars as they are for environmentally friendly, volume produced private vehicles. Cutting-edge CBN technology handles... | |
| On hollow shafts and similar components, bore and O/D have to be in high-precision alignment to each other, components are complete-machined - i.e. ready to install - on the HG... | |
| PM 2 is a grinder for the machining of crankshafts up to 500 mm long and 30 kg in weight. The machine combines hi-tech grinding technology with precision, efficiency, reliability,... | |
| PM 310/320 - Crankshaft grinder for the manufacturing of workpieces with a length of up to 1000/1500 mm and a weight of up to 80/180 kg. The machine combines high-tech... | |
| RF 310/320 - Angular plunge grinder for the machining of high and/or low ends of crankshafts with a length of 1000-1500 mm and a weight of 80-180 kg. A profile... | |
| The four-axis HG 208 DW Simultaneous Grinder allows for two external grinding operations to be carried out simultaneously on shaft-type components. This is the best machine for workpiece families where... | |
| The HG 2 machines workpieces of up to 600 mm in length. The high static and dynamic rigidity of its thermostable cast iron machine base guarantees excellent manufacturing quality. The... | |
| The HG 204 and HG 208. Solutions for the external and internal cylindrical grinding of medium to large component batches. The HG 204 accommodates shafts up to a grinding length... | |
| The machine concept offers high productivity rates, the integration of diverse processes in a single set-up and a strict adherence to requirements. Linear motor technology allows for the highly dynamic... | |
| The modular machine systems SN 204 and SN 208 permit the configuration of a large number of variations to suit individual production requirements. All modern grinding technologies can be realized... | |
| The SK 204 is the modular machine system for the grinding of cams. The machine offers solutions for the internal and external non-round grinding of cams - from one-offs to... | |
| The VG 110 series of modular machines for the hard turning and grinding of cylindrical components with Machining dia. 2 - 60 mm Clamping length max. 125 mm Machining length... |