EMAG L.L.C. Datasheets for Milling Machines
Milling machines move a clamped workpiece into a fixed, rotating cutter; or move the cutter itself into a stationary workpiece. There are two basic configurations: vertical and horizontal.
Milling Machines: Learn more
| Product Name | Notes |
|---|---|
| The KFS series is designed for the sharpening of straight and helix fluted gear hobs in HSS and carbide. | |
| The Model 160 hobbing machine combines current technological advancements and an innovative design along with generations of KOEPFER gear cutting experience. With eight axes of CNC-control the latest generation 160... | |
| The Model 200 hobbing machine combines current technology with maximum versatility and flexibility. With a minimum of eight active NC axes, the fully automated Model 200 allows for all possible... | |
| The Model 300 hobbing machine combines the latest advancements in machine technology with maximum versatility and flexibility in an area of only 8 m2. The 9 CNC controlled axes on... | |
| The USC series’ most distinctive feature is its rigid machine construction. All machine modules are mechanically very stable, down to the machine base in MINERALIT® (polymer granite). External as well... | |
| VLC 250 WF - turning, gear hobbing and deburring. The VLC 250 WF is designed for the machining of gear-type workpieces of up to 230 mm in diameter and module... | |
| USC 27 290 USC 27 380 The center drive machine USC 27 stands for efficiency. Its capability to simultaneously complete-machine both sides of coupling sleeves and tool joints with international... |