B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
| Velmex, Inc. | |
|---|---|
| Product Category | Rotary Indexing Tables |
| Product Number | B4872TS |
| Product Name | Rotary Table |
| Application | Assembly; Automation; EqipPositioning; Inspection |
| Features | Encoder |
| Min. Indexing Increment | 0.0100 degrees |
| Indexing Accuracy | 100 arcsec |
| Indexing time | 0.0100 seconds |