Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TAPS
GRAY TOOLS CANADA INC.
91210 -- SAE FINE TAPS
Gray Tools Canada Inc.
SAE Fine Taps
91210
Description
SAE Fine Taps
Gray Tools Canada Inc.
Done
Description
SAE Fine Taps
Suppliers
Company
Product
Description
Supplier Links
Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Fine Taps
91210
SAE Fine Taps
91210
SAE Fine Taps
SAE Fine Taps
Supplier's Site
Technical Specifications
Gray Tools Canada Inc.
Product Category
Taps
Product Number
91210
Product Name
SAE Fine Taps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Threading Taps
5090058
Specs
Type
Hand tap
Nominal ISO Size
M8
Overall Length
2.2 inch (56 mm)
View Details
Wiseman Threading Tools Ltd.
M6x1 Spiral Point Tap
T11406SP
Specs
Type
Spiral Point Tap
Nominal ISO Size
M6
Thread Form
M
View Details
Universal Cutting Tools, Inc.
Hand Tap 100K-P 1-3/8-12
100K-1-3/8-12-P
Specs
Type
Hand Tap
Chamfer Type
Plug Tap
Nominal SAE Size
1 3/8"
View Details
Walter Surface Technologies
SST High Performance Power Taps
Specs
Type
Combined Drill and Tap
Nominal SAE Size
# 3; # 7; # 16; 7/8"
Other Size Specifications
#15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details