Universal Cutting Tools, Inc. Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Page: 1 2
Product Name Notes
2-Flute Double End Ball Nose High Speed Steel End Mill * Right Hand Cut * Right Hand Spiral
2-Flute Single End Ball Nose High Speed Steel End Mill * Right Hand Cut * Right Hand Spiral
2-Flute Single End Ball Nose High Speed Steel End Mill - Extension Type * Right Hand Cut * Right Hand Spiral
2-Flute Single End M42 8% Cobalt End Mill - Ball Nose
4-Flute Single End M42 8% Cobalt End Mill - Ball Nose
Multi-Flute Single End High Speed Steel End Mill - Center Cutting * Right Hand Cut * Right Hand Spiral * Regular Length
Multi-Flute Single End High Speed Steel End Mill - Heavy Duty - with 2" combination shank

<< Prev