Phoenix Manufacturing Inc. Datasheets for V-Belt Pulleys
V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys.
V-Belt Pulleys: Learn more
| Product Name | Notes |
|---|---|
| 2-1/2" od; 3/8" bore; composite fiberglass/nylon; heavy duty bearing; replaces: Grasshopper 393312; | |
| 2-5/8" od; 3/8" bore; heavy duty; replaces: Bolens 1710566; Cub Cadet 171056; Hance 451182; MTD 7560137; Noma / AMF 27332; Snapper 13850 3-3/16" od; 3/8" bore; heavy duty; replaces: Allis... | |
| 3" od; 1/2" bore; composite fiberglass/nylon; heavy duty bearing; replaces: Murray 91178; Yazoo 1608365; Rotary 137127; Silver Streak 34824; | |
| 3" od; 1/2" bore; heavy duty; replaces: Massey Ferguson 3020047M1; Murray 20613; Rotary 132918; Silver Streak 24042 | |
| 3-1/16" od; 3/8" bore; heavy duty; replaces; AYP / Roper / Sears 4827H and 53018 and 8846R; Bolens 1710567; FMC 1720567; Gravely 9231; John Deere AM102322 and AM32672; Massey Ferguson... | |
| 3-1/2" od; 3/8" bore; heavy duty; replaces Allis Chalmers 2087950; AYP / Roper / Sears 9492h; Noma / AMF / Dynamark 13469; Simplicity 164268; Toro 1431040 | |
| 3-1/2" od; 3/8" bore; heavy duty; replaces: AYP / Roper / Sears 105307X and 1649J; MTD 7560499; Noma / AMF / Dynmark 53244; Sears / Roper 10530X; Toro / Wheelhorse... | |
| 3-1/4" od; 3/8" bore; heavy duty; replaces Ariens 73123; Canadian 51448; Hance 451293; IH / Case C13012; MTD 7560240; Murray 91178; Noma / AMF / Dynamark 313850 and 51448; Tory... | |
| 3-3/16" od; 1/2" bore; heavy duty ; replaces Bobcat 380010-2N; John Deere PT8649; Murray 21409; Rotary 132916; Silver Streak 34023; | |
| 3-3/4" od; 1/2" bore; heavy duty; replaces: Murray 23211; Snapper 18724; Rotary 132919; Silver Streak 34043; | |
| 4" od; 3/8" bore; heavy duty; replaces: Bunton 786; Gilson 24445; John Deere AM33574 and PT8761; MTD 7560226; Noma / AMF / Dynamark 44280; Snapper 11029; Rotary 135869; Silver Streak... | |
| 4-1/2" od; 3/8" bore; heavy duty; replaces AYP / Roper / Sears 67400; Bobcat 380101A; Bunton PL8036A; Cub Cadet 542520R91 and 7563005; Exmark 403009; Gravely 21060; IH / Case 542520R91; | |
| 4-1/2" od; 3/8" bore; heavy duty; replaces:Allis Chalmers 101096 and 2026320; John Deere AM32369; Rotary 132183; Silver Streak 34044; | |
| 4-1/8" od; 3/8" bore; composite fiberglass/nylon; heavy duty bearing; replaces: MTD 7560627; Rotary 138602; 4-1/8" od; 3/8" bore; composite fiberglass/nylon; heavy duty bearing; replaces: Rotary 137937; 4-1/8" od; 1/2" bore; | |
| 5-3/4" od; 3/8" bore; heavy duty; replaces: Scag 48269; Rotary 136572; Silver Streak 78300; 5-3/4" od; 1/2" bore; heavy duty; replaces: Scag 48198; Rotary 135712; Silver Streak 78300; | |
| Cast Iron Pulleys - fixed bore or bushed bore types - single and double groove - for use with 5L or B type belts but will accommodate 4L or A... | |
| Drive pulleys from 1 1/2" od to 10" od . - standard keyway (1/8" on 1/2" bores, 3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8"... | |
| Drive pulleys from 2" od. to 12" od. - standard keyways (3/16" on 5/8, 3/4, and 7/8" bores and 1/4" on 1" and 1-1/8" bores) - set screw - zinc... | |
| Heavy duty drive pulleys constructed with solid single piece split steel stampings for strength. They will not separate under heavy loads. Sizes from 3" od. to 9" od. - standard... |